Mueller Company Insulated Ball Valve N-35204N

Description
MUELLER Insulated Products are the simple, cost effective and reliable way to help address the problems associated with stray electrical currents on metallic water piping - either in new installations, or to retrofit existing lines. Insulated products are available for use in many different locations along the service line allowing a style to be selected which can help to control stray currents, yet minimizes the need for changes to system specifications, installation procedures, or training programs. Mueller incorporates a nylon insulator that is structurally supported by specially shaped brass parts. This results in a strong union that will withstand the mechanical forces and stresses encountered in water distribution systems, and that effectively stops the flow of electrical current at the point of installation. For buried installations, the insulator and adjacent piping must be wrapped at least 3 feet in both directions from the insulator to prevent stray currents from traveling through the soil around the insulator. All wrapping should be in accordance with wrapping manufacturer’s instructions; ANSI/AWWA C209 Standard for Cold-Applied Coatings for the exterior of special sections, connections, and fittings for steel water pipelines; and ANSI/AWWA C105/A21.5 Standard for Polyethylene Encasement for Ductile Iron Pipe Systems. NYLON INSULATOR - has high dielectric, compressive and impact strength. It is inert, and recommended for water service applications. Design capitalizes on nylon’s superior strength under compression. BRASS PARTS - designed to absorb tensile and bending forces from piping. INSULATOR SKIRT-is extra long to resist electrical bridging or shorting. BEVELED FLANGE increases compressive bearing area for added strength. Design assures reliable seal between nylon and brass tailpiece. All service brass will comply with AWWA C-800. Components in contact with potable water will also comply with latest requirements of the Federal Safe Drinking Water Act. O-RING SEAL - is retained in groove if tailpiece is removed to prevent O-ring loss; assures positive seal in union. CONVENIENCE AND RELIABILITY - the convenience of a union and an insulator in one product. Reliability proven by more than 30-years use of similar Mueller design in natural gas distribution industry.
Description
MUELLER Insulated Products are the simple, cost effective and reliable way to help address the problems associated with stray electrical currents on metallic water piping - either in new installations, or to retrofit existing lines. Insulated products are available for use in many different locations along the service line allowing a style to be selected which can help to control stray currents, yet minimizes the need for changes to system specifications, installation procedures, or training programs. Mueller incorporates a nylon insulator that is structurally supported by specially shaped brass parts. This results in a strong union that will withstand the mechanical forces and stresses encountered in water distribution systems, and that effectively stops the flow of electrical current at the point of installation. For buried installations, the insulator and adjacent piping must be wrapped at least 3 feet in both directions from the insulator to prevent stray currents from traveling through the soil around the insulator. All wrapping should be in accordance with wrapping manufacturer’s instructions; ANSI/AWWA C209 Standard for Cold-Applied Coatings for the exterior of special sections, connections, and fittings for steel water pipelines; and ANSI/AWWA C105/A21.5 Standard for Polyethylene Encasement for Ductile Iron Pipe Systems. NYLON INSULATOR - has high dielectric, compressive and impact strength. It is inert, and recommended for water service applications. Design capitalizes on nylon’s superior strength under compression. BRASS PARTS - designed to absorb tensile and bending forces from piping. INSULATOR SKIRT-is extra long to resist electrical bridging or shorting. BEVELED FLANGE increases compressive bearing area for added strength. Design assures reliable seal between nylon and brass tailpiece. All service brass will comply with AWWA C-800. Components in contact with potable water will also comply with latest requirements of the Federal Safe Drinking Water Act. O-RING SEAL - is retained in groove if tailpiece is removed to prevent O-ring loss; assures positive seal in union. CONVENIENCE AND RELIABILITY - the convenience of a union and an insulator in one product. Reliability proven by more than 30-years use of similar Mueller design in natural gas distribution industry.

Suppliers

Company
Product
Description
Supplier Links
Insulated Ball Valve - N-35204N - Mueller Company
Chattanooga, TN, USA
Insulated Ball Valve
N-35204N
Insulated Ball Valve N-35204N
MUELLER Insulated Products are the simple, cost effective and reliable way to help address the problems associated with stray electrical currents on metallic water piping - either in new installations, or to retrofit existing lines. Insulated products are available for use in many different locations along the service line allowing a style to be selected which can help to control stray currents, yet minimizes the need for changes to system specifications, installation procedures, or training programs. Mueller incorporates a nylon insulator that is structurally supported by specially shaped brass parts. This results in a strong union that will withstand the mechanical forces and stresses encountered in water distribution systems, and that effectively stops the flow of electrical current at the point of installation. For buried installations, the insulator and adjacent piping must be wrapped at least 3 feet in both directions from the insulator to prevent stray currents from traveling through the soil around the insulator. All wrapping should be in accordance with wrapping manufacturer’s instructions; ANSI/AWWA C209 Standard for Cold-Applied Coatings for the exterior of special sections, connections, and fittings for steel water pipelines; and ANSI/AWWA C105/A21.5 Standard for Polyethylene Encasement for Ductile Iron Pipe Systems. NYLON INSULATOR - has high dielectric, compressive and impact strength. It is inert, and recommended for water service applications. Design capitalizes on nylon’s superior strength under compression. BRASS PARTS - designed to absorb tensile and bending forces from piping. INSULATOR SKIRT-is extra long to resist electrical bridging or shorting. BEVELED FLANGE increases compressive bearing area for added strength. Design assures reliable seal between nylon and brass tailpiece. All service brass will comply with AWWA C-800. Components in contact with potable water will also comply with latest requirements of the Federal Safe Drinking Water Act. O-RING SEAL - is retained in groove if tailpiece is removed to prevent O-ring loss; assures positive seal in union. CONVENIENCE AND RELIABILITY - the convenience of a union and an insulator in one product. Reliability proven by more than 30-years use of similar Mueller design in natural gas distribution industry.

MUELLER Insulated Products are the simple, cost effective and reliable way to help address the problems associated with stray electrical currents on metallic water piping - either in new installations, or to retrofit existing lines. Insulated products are available for use in many different locations along the service line allowing a style to be selected which can help to control stray currents, yet minimizes the need for changes to system specifications, installation procedures, or training programs. Mueller incorporates a nylon insulator that is structurally supported by specially shaped brass parts. This results in a strong union that will withstand the mechanical forces and stresses encountered in water distribution systems, and that effectively stops the flow of electrical current at the point of installation. For buried installations, the insulator and adjacent piping must be wrapped at least 3 feet in both directions from the insulator to prevent stray currents from traveling through the soil around the insulator. All wrapping should be in accordance with wrapping manufacturer’s instructions; ANSI/AWWA C209 Standard for Cold-Applied Coatings for the exterior of special sections, connections, and fittings for steel water pipelines; and ANSI/AWWA C105/A21.5 Standard for Polyethylene Encasement for Ductile Iron Pipe Systems.

  • NYLON INSULATOR - has high dielectric, compressive and impact strength. It is inert, and recommended for water service applications. Design capitalizes on nylon’s superior strength under compression.
  • BRASS PARTS - designed to absorb tensile and bending forces from piping.
  • INSULATOR SKIRT-is extra long to resist electrical bridging or shorting.
  • BEVELED FLANGE increases compressive bearing area for added strength. Design assures reliable seal between nylon and brass tailpiece. All service brass will comply with AWWA C-800. Components in contact with potable water will also comply with latest requirements of the Federal Safe Drinking Water Act.
  • O-RING SEAL - is retained in groove if tailpiece is removed to prevent O-ring loss; assures positive seal in union.
  • CONVENIENCE AND RELIABILITY - the convenience of a union and an insulator in one product. Reliability proven by more than 30-years use of similar Mueller design in natural gas distribution industry.
Supplier's Site

Technical Specifications

  Mueller Company
Product Category Industrial Valves
Product Number N-35204N
Product Name Insulated Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Pneumatic Pilot Valves, PPV-16 -  - Rotork plc
Specs
Valve Type Pilot
Media Water; Air
Maximum Pressure 174.00 psi (122 m H2O)
View Details
VALVES - BP-050-PP-T-F-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-4-X 4X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.50 inch (12.70 mm)
View Details
V Series Metal Seated Ball Valves - V1-3: 1/2-2, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details