Mueller Company Corporation Valve H-15015N

Suppliers

Company
Product
Description
Supplier Links
Corporation Valve - H-15015N - Mueller Company
Chattanooga, TN, USA
Corporation Valve
H-15015N
Corporation Valve H-15015N
The MUELLER ORI-CORP® Corporation Valve is an easy turning, O-ring sealed, balanced pressure, plug type valve having a round, full open unobstructed flow way. These valves also feature a heavy one-piece bronze body with integral wrench flats. MUELLER® CORPORATION VALVES The integral plug and key head construction provides maximum strength and positive operation. The large operating head provides more than adequate wrench gripping area for easy operation. TOP SEALING O-RING - seals valve from exterior leakage and adds to easy turning qualities. INTEGRAL WRENCH FLATS - on inlet and outlet of body provide generous wrench gripping area. INLET - is available with either AWWA taper (MUELLER “CC”) thread or AWWA iron pipe thread. STRONG, ONE PIECE BODY - has no cavities that could allow debris to collect and cause damage to the plug. BRONZE RETAINING RING secures plug in body and also functions as a dirt seal to protect bottom O-ring. Since this valve is a balanced pressure type, there is no force tending to eject the plug or load the retaining mechanism. BOTTOM SEALING O-RING - seals valve from leakage and adds to easy turning qualities. LARGE OPERATING HEAD - provides more than adequate wrench gripping area. MUELLER ORI-CORP Corporation Valve • OUTLET PORT SEALING O-RING is totally confined in a machined groove to provide positive leaktight shutoff. INTEGRAL ONE-PIECE PLUG AND OPERATING HEAD provides strength and assures positive operation. Quarter turn in either direction activates valve. An integrally cast flange at the top of the plug functions as a dirt seal to protect the top O-ring. FULL FLOW - round way plug opening provides straight through passage with no obstruction. INTEGRAL OUTLET is available with either MUELLER 110® Conductive Compression Connection, MUELLER Grip Compression Connection, outside iron pipe thread or inside iron pipe thread. 175 PSIG - maximum working pressure.

The MUELLER ORI-CORP® Corporation Valve is an easy turning, O-ring sealed, balanced pressure, plug type valve having a round, full open unobstructed flow way. These valves also feature a heavy one-piece bronze body with integral wrench flats. MUELLER® CORPORATION VALVES The integral plug and key head construction provides maximum strength and positive operation. The large operating head provides more than adequate wrench gripping area for easy operation.

  • TOP SEALING O-RING - seals valve from exterior leakage and adds to easy turning qualities.
  • INTEGRAL WRENCH FLATS - on inlet and outlet of body provide generous wrench gripping area.
  • INLET - is available with either AWWA taper (MUELLER “CC”) thread or AWWA iron pipe thread.
  • STRONG, ONE PIECE BODY - has no cavities that could allow debris to collect and cause damage to the plug.
  • BRONZE RETAINING RING secures plug in body and also functions as a dirt seal to protect bottom O-ring. Since this valve is a balanced pressure type, there is no force tending to eject the plug or load the retaining mechanism.
  • BOTTOM SEALING O-RING - seals valve from leakage and adds to easy turning qualities.
  • LARGE OPERATING HEAD - provides more than adequate wrench gripping area. MUELLER ORI-CORP Corporation Valve • OUTLET PORT SEALING O-RING is totally confined in a machined groove to provide positive leaktight shutoff.
  • INTEGRAL ONE-PIECE PLUG AND OPERATING HEAD provides strength and assures positive operation. Quarter turn in either direction activates valve. An integrally cast flange at the top of the plug functions as a dirt seal to protect the top O-ring.
  • FULL FLOW - round way plug opening provides straight through passage with no obstruction.
  • INTEGRAL OUTLET is available with either MUELLER 110® Conductive Compression Connection, MUELLER Grip Compression Connection, outside iron pipe thread or inside iron pipe thread.
  • 175 PSIG - maximum working pressure.
Supplier's Site

Technical Specifications

  Mueller Company
Product Category Industrial Valves
Product Number H-15015N
Product Name Corporation Valve
Valve Type Ball; Corporation Valve
Unlock Full Specs
to access all available technical data

Similar Products

Break Off Plugs - 48 DRAIN-BACK PLUG ® - Flomatic Valves
Specs
Valve Type Drain
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details
Manual Vacumm Pressure Relief Valve - MIV-1.00-20UNEF-2A-MAB - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Anti-Siphon
Media Air
Actuation Manual
View Details
2WAY BALL VALVE - GB1 - Gemels
Specs
Valve Type Ball
Primary Material Stainless Steel; Steel
Media Hydraulic
View Details
Electrically Actuated Carbon Steel Ball Valve - E3C Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details