Mueller Company Datasheets for Valve Boxes and Curb Boxes
Valve boxes and curb boxes are underground devices that protect valves within water, wastewater and gas utility lines. They also permit access for valve operation.
Valve Boxes and Curb Boxes: Learn more
| Product Name | Notes |
|---|---|
| • Lid, upper section, and base are constructed of cast iron for strength and durability and are coated for corrosion resistance. • Upper section available in either 7" or 9"... | |
| Air Release Valve Vault The Mueller Air Release Valve Vault provides a means to quickly install an Air Release Valve*. To make the air release valve more accessible, Mueller provides... | |
| The MUELLER ADJUSTA-COIL Meter Box provides a means to allow a meter to be read and maintained even though it is set deep in the ground to resist freezing. The... | |
| The MUELLER EZ-VAULT Meter Setters provide a means to quickly install a 1-1/2" or 2" meter. The EZ-VAULT permits cities and water companies to standardize larger meter sets increasing convenience... | |
| The MUELLER Inline EZ-SETTER Meter Box provides a means to quickly install a shallow set meter. The in-line EZ-SETTER comes preassembled, tested and ready to install. These meter boxes can... | |
| The MUELLER Riser EZ-SETTER Meter Box provides a means to quickly install a meter. To make the meter more accessible in deeper boxes, the meter is set on a riser... | |
| The MUELLER THERMAL-COIL Meter Box provides a means to allow a meter to be read and maintained even though it is set deep in the ground to resist freezing. The... |