Seetru Limited The Seetru G22 Quickmount Tubular Gauge G22

Description
¹Maximum allowable operating pressure is dependent upon operating temperature and gauge length, contact Seetru for full information The Seetru Quickmount liquid level gauge is a direct reading, tubular design for general industrial use. The unique isolating valve and collar design, allows for maintenance of the gauge column without tools and the need to drain the tank. Available with automatic safety shut off valves and drain valve. The construction provides a modern gauge, which is aesthetically pleasing. Suitable for a wide range of pressures and temperatures, the gauge is fitted with elastomer seals in materials to suit the required service. Tubular sight glass design Sight tubes are available in glass or polycarbonate. Metal protecting tubes are available in a variety of materials with optional supplementary transparent polycarbonate protecting tube. Ease of installation and maintenance The Quickmount liquid level gauge can be installed without the use of special tools. Threaded end units are screwed into female tank bosses. The gauge collars slip over these units and are secured by hand tightening retaining nuts. 'O' ring sealing is used throughout. The isolating valves will allow column removal without need to drain the tank. Tank calibration Where a measure of the precise storage volume is required an engraved scale plate can be provided marked with the capacity units. Tank connection A closed circuit or open circuit pattern may be selected for the gauge. Closed circuit pattern Direct connection from the top of the gauge to the tank can be made with a screw-down valve or a valveless unit. Open circuit pattern The upper end of the liquid level gauge can be supplied with an automatic safety vent valve or, alternatively, a pipe union connection. The automatic safety vent valve will allow air to pass, but will seal against a liquid level. In the case of the pipe union connection design, a 10 mm o/d steel vent pipe is returned to the tank or into the tank vent pipe. Open circuit connection is only allowable when it is possible for the gauge column to extend above the top of the tank. Electronic & Digital Readout Remote reading system and/or computer interface options provide a dual system with the advantages of both electronic and sight glass systems. Level alarms can also be implemented.
Description
¹Maximum allowable operating pressure is dependent upon operating temperature and gauge length, contact Seetru for full information The Seetru Quickmount liquid level gauge is a direct reading, tubular design for general industrial use. The unique isolating valve and collar design, allows for maintenance of the gauge column without tools and the need to drain the tank. Available with automatic safety shut off valves and drain valve. The construction provides a modern gauge, which is aesthetically pleasing. Suitable for a wide range of pressures and temperatures, the gauge is fitted with elastomer seals in materials to suit the required service. Tubular sight glass design Sight tubes are available in glass or polycarbonate. Metal protecting tubes are available in a variety of materials with optional supplementary transparent polycarbonate protecting tube. Ease of installation and maintenance The Quickmount liquid level gauge can be installed without the use of special tools. Threaded end units are screwed into female tank bosses. The gauge collars slip over these units and are secured by hand tightening retaining nuts. 'O' ring sealing is used throughout. The isolating valves will allow column removal without need to drain the tank. Tank calibration Where a measure of the precise storage volume is required an engraved scale plate can be provided marked with the capacity units. Tank connection A closed circuit or open circuit pattern may be selected for the gauge. Closed circuit pattern Direct connection from the top of the gauge to the tank can be made with a screw-down valve or a valveless unit. Open circuit pattern The upper end of the liquid level gauge can be supplied with an automatic safety vent valve or, alternatively, a pipe union connection. The automatic safety vent valve will allow air to pass, but will seal against a liquid level. In the case of the pipe union connection design, a 10 mm o/d steel vent pipe is returned to the tank or into the tank vent pipe. Open circuit connection is only allowable when it is possible for the gauge column to extend above the top of the tank. Electronic & Digital Readout Remote reading system and/or computer interface options provide a dual system with the advantages of both electronic and sight glass systems. Level alarms can also be implemented.

Suppliers

Company
Product
Description
Supplier Links
The Seetru G22 Quickmount Tubular Gauge - G22 - Seetru Limited
Bristol, Avon, United Kingdom
The Seetru G22 Quickmount Tubular Gauge
G22
The Seetru G22 Quickmount Tubular Gauge G22
¹Maximum allowable operating pressure is dependent upon operating temperature and gauge length, contact Seetru for full information The Seetru Quickmount liquid level gauge is a direct reading, tubular design for general industrial use. The unique isolating valve and collar design, allows for maintenance of the gauge column without tools and the need to drain the tank. Available with automatic safety shut off valves and drain valve. The construction provides a modern gauge, which is aesthetically pleasing. Suitable for a wide range of pressures and temperatures, the gauge is fitted with elastomer seals in materials to suit the required service. Tubular sight glass design Sight tubes are available in glass or polycarbonate. Metal protecting tubes are available in a variety of materials with optional supplementary transparent polycarbonate protecting tube. Ease of installation and maintenance The Quickmount liquid level gauge can be installed without the use of special tools. Threaded end units are screwed into female tank bosses. The gauge collars slip over these units and are secured by hand tightening retaining nuts. 'O' ring sealing is used throughout. The isolating valves will allow column removal without need to drain the tank. Tank calibration Where a measure of the precise storage volume is required an engraved scale plate can be provided marked with the capacity units. Tank connection A closed circuit or open circuit pattern may be selected for the gauge. Closed circuit pattern Direct connection from the top of the gauge to the tank can be made with a screw-down valve or a valveless unit. Open circuit pattern The upper end of the liquid level gauge can be supplied with an automatic safety vent valve or, alternatively, a pipe union connection. The automatic safety vent valve will allow air to pass, but will seal against a liquid level. In the case of the pipe union connection design, a 10 mm o/d steel vent pipe is returned to the tank or into the tank vent pipe. Open circuit connection is only allowable when it is possible for the gauge column to extend above the top of the tank. Electronic & Digital Readout Remote reading system and/or computer interface options provide a dual system with the advantages of both electronic and sight glass systems. Level alarms can also be implemented.

¹Maximum allowable operating pressure is dependent upon operating temperature and gauge length, contact Seetru for full information
The Seetru Quickmount liquid level gauge is a direct reading, tubular design for general industrial use. The unique isolating valve and collar design, allows for maintenance of the gauge column without tools and the need to drain the tank. Available with automatic safety shut off valves and drain valve. The construction provides a modern gauge, which is aesthetically pleasing.
Suitable for a wide range of pressures and temperatures, the gauge is fitted with elastomer seals in materials to suit the required service.
Tubular sight glass design
Sight tubes are available in glass or polycarbonate. Metal protecting tubes are available in a variety of materials with optional supplementary transparent polycarbonate protecting tube.
Ease of installation and maintenance
The Quickmount liquid level gauge can be installed without the use of special tools. Threaded end units are screwed into female tank bosses. The gauge collars slip over these units and are secured by hand tightening retaining nuts. 'O' ring sealing is used throughout. The isolating valves will allow column removal without need to drain the tank.
Tank calibration
Where a measure of the precise storage volume is required an engraved scale plate can be provided marked with the capacity units.
Tank connection
A closed circuit or open circuit pattern may be selected for the gauge.
Closed circuit pattern
Direct connection from the top of the gauge to the tank can be made with a screw-down valve or a valveless unit.
Open circuit pattern
The upper end of the liquid level gauge can be supplied with an automatic safety vent valve or, alternatively, a pipe union connection. The automatic safety vent valve will allow air to pass, but will seal against a liquid level. In the case of the pipe union connection design, a 10 mm o/d steel vent pipe is returned to the tank or into the tank vent pipe. Open circuit connection is only allowable when it is possible for the gauge column to extend above the top of the tank.
Electronic & Digital Readout
Remote reading system and/or computer interface options provide a dual system with the advantages of both electronic and sight glass systems. Level alarms can also be implemented.

Supplier's Site

Technical Specifications

  Seetru Limited
Product Category Level Sensors
Product Number G22
Product Name The Seetru G22 Quickmount Tubular Gauge
Device Classification Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Float Switches - 1748428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
Operating Temp 248 F (120 C)
View Details