Seetru Limited The Seetru G32 Quickflex Reflex Gauge G32

Description
The Seetru Quickflex liquid level gauge is a direct reading reflex glass design for general industrial use. The unique isolating valve and collar design, allows for maintenance of the gauge column without tools and the need to drain the tank. Available with automatic safety shut off valves and drain valve. The construction provides a modern gauge, which is aesthetically pleasing. Suitable for a wide range of pressures and temperatures, the gauge is fitted with elastomer seals in materials to suit the required service. Flat Reflex glass Excellent level indication even of colourless liquids is provided by Reflex glass viewing windows made of toughened borosilicate reflex glass. It is housed and protected in a light but robust stainless steel column. The construction provides a modern gauge, which fi ts close to the tank wall and is aesthetically pleasing. Ease of installation and maintenance The Quickflex liquid level gauge can be installed without the use of special tools. Threaded end units are screwed into female tank bosses. The gauge collars slip over these units and are secured by hand tightening retaining nuts. 'O' ring sealing is used throughout. The isolating valves will allow column removal without need to drain the tank. Tank calibration Where a measure of the precise storage volume is required an engraved scale plate can be provided marked with the capacity units. Tank connection A closed circuit or open circuit pattern may be selected for the gauge. Closed circuit pattern Direct connection from the top of the gauge to the tank can be made with a screw-down valve or a valveless unit. Open circuit pattern The upper end of the liquid level gauge can be supplied with an automatic safety vent valve or, alternatively, a pipe union connection. The automatic safety vent valve will allow air to pass, but will seal against a liquid level. In the case of the pipe union connection design, a 10 mm o/d steel vent pipe is returned to the tank or into the tank vent pipe. Open circuit connection is only allowable when it is possible for the gauge column to extend above the top of the tank. Electronic & Digital Readout Remote reading system and/or computer interface options provide a dual system with the advantages of both electronic and sight glass systems. Level alarms can also be implemented.
Description
The Seetru Quickflex liquid level gauge is a direct reading reflex glass design for general industrial use. The unique isolating valve and collar design, allows for maintenance of the gauge column without tools and the need to drain the tank. Available with automatic safety shut off valves and drain valve. The construction provides a modern gauge, which is aesthetically pleasing. Suitable for a wide range of pressures and temperatures, the gauge is fitted with elastomer seals in materials to suit the required service. Flat Reflex glass Excellent level indication even of colourless liquids is provided by Reflex glass viewing windows made of toughened borosilicate reflex glass. It is housed and protected in a light but robust stainless steel column. The construction provides a modern gauge, which fi ts close to the tank wall and is aesthetically pleasing. Ease of installation and maintenance The Quickflex liquid level gauge can be installed without the use of special tools. Threaded end units are screwed into female tank bosses. The gauge collars slip over these units and are secured by hand tightening retaining nuts. 'O' ring sealing is used throughout. The isolating valves will allow column removal without need to drain the tank. Tank calibration Where a measure of the precise storage volume is required an engraved scale plate can be provided marked with the capacity units. Tank connection A closed circuit or open circuit pattern may be selected for the gauge. Closed circuit pattern Direct connection from the top of the gauge to the tank can be made with a screw-down valve or a valveless unit. Open circuit pattern The upper end of the liquid level gauge can be supplied with an automatic safety vent valve or, alternatively, a pipe union connection. The automatic safety vent valve will allow air to pass, but will seal against a liquid level. In the case of the pipe union connection design, a 10 mm o/d steel vent pipe is returned to the tank or into the tank vent pipe. Open circuit connection is only allowable when it is possible for the gauge column to extend above the top of the tank. Electronic & Digital Readout Remote reading system and/or computer interface options provide a dual system with the advantages of both electronic and sight glass systems. Level alarms can also be implemented.

Suppliers

Company
Product
Description
Supplier Links
The Seetru G32 Quickflex Reflex Gauge - G32 - Seetru Limited
Bristol, Avon, United Kingdom
The Seetru G32 Quickflex Reflex Gauge
G32
The Seetru G32 Quickflex Reflex Gauge G32
The Seetru Quickflex liquid level gauge is a direct reading reflex glass design for general industrial use. The unique isolating valve and collar design, allows for maintenance of the gauge column without tools and the need to drain the tank. Available with automatic safety shut off valves and drain valve. The construction provides a modern gauge, which is aesthetically pleasing. Suitable for a wide range of pressures and temperatures, the gauge is fitted with elastomer seals in materials to suit the required service. Flat Reflex glass Excellent level indication even of colourless liquids is provided by Reflex glass viewing windows made of toughened borosilicate reflex glass. It is housed and protected in a light but robust stainless steel column. The construction provides a modern gauge, which fi ts close to the tank wall and is aesthetically pleasing. Ease of installation and maintenance The Quickflex liquid level gauge can be installed without the use of special tools. Threaded end units are screwed into female tank bosses. The gauge collars slip over these units and are secured by hand tightening retaining nuts. 'O' ring sealing is used throughout. The isolating valves will allow column removal without need to drain the tank. Tank calibration Where a measure of the precise storage volume is required an engraved scale plate can be provided marked with the capacity units. Tank connection A closed circuit or open circuit pattern may be selected for the gauge. Closed circuit pattern Direct connection from the top of the gauge to the tank can be made with a screw-down valve or a valveless unit. Open circuit pattern The upper end of the liquid level gauge can be supplied with an automatic safety vent valve or, alternatively, a pipe union connection. The automatic safety vent valve will allow air to pass, but will seal against a liquid level. In the case of the pipe union connection design, a 10 mm o/d steel vent pipe is returned to the tank or into the tank vent pipe. Open circuit connection is only allowable when it is possible for the gauge column to extend above the top of the tank. Electronic & Digital Readout Remote reading system and/or computer interface options provide a dual system with the advantages of both electronic and sight glass systems. Level alarms can also be implemented.

The Seetru Quickflex liquid level gauge is a direct reading reflex glass design for general industrial use. The unique isolating valve and collar design, allows for maintenance of the gauge column without tools and the need to drain the tank. Available with automatic safety shut off valves and drain valve. The construction provides a modern gauge, which is aesthetically pleasing.
Suitable for a wide range of pressures and temperatures, the gauge is fitted with elastomer seals in materials to suit the required service.
Flat Reflex glass
Excellent level indication even of colourless liquids is provided by Reflex glass viewing windows made of toughened borosilicate reflex glass. It is housed and protected in a light but robust stainless steel column. The construction provides a modern gauge, which fi ts close to the tank wall and is aesthetically pleasing.
Ease of installation and maintenance
The Quickflex liquid level gauge can be installed without the use
of special tools. Threaded end units are screwed into female tank bosses. The gauge collars slip over these units and are secured by hand tightening retaining nuts. 'O' ring sealing is used throughout. The isolating valves will allow column removal without need to drain the tank.
Tank calibration
Where a measure of the precise storage volume is required an engraved scale plate can be provided marked with the capacity units.
Tank connection
A closed circuit or open circuit pattern may be selected for the gauge.
Closed circuit pattern
Direct connection from the top of the gauge to the tank can be made with a screw-down valve or a valveless unit.
Open circuit pattern
The upper end of the liquid level gauge can be supplied with an automatic safety vent valve or, alternatively, a pipe union connection. The automatic safety vent valve will allow air to pass, but will seal against a liquid level. In the case of the pipe union connection design, a 10 mm o/d steel vent pipe is returned to the tank or into the tank vent pipe. Open circuit connection is only allowable when it is possible for the gauge column to extend above the top of the tank.
Electronic & Digital Readout
Remote reading system and/or computer interface options provide a dual
system with the advantages of both electronic and sight glass systems. Level alarms can also be implemented.

Supplier's Site

Technical Specifications

  Seetru Limited
Product Category Level Sensors
Product Number G32
Product Name The Seetru G32 Quickflex Reflex Gauge
Device Classification Gauge
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details