Seetru Limited The Seetru G35 Seemag Magnetic Gauge G35

Description
The Seetru Seemag® tank content indicator or gauge is a high quality yet economical magnetic level indicator. Its unique design offers considerable advantages over conventional magnetic gauges including accurate step-less reading with all round visibility and the option of high/low level alarms with remote digital reading. Magnetic bypass design The gauge utilises a marker strip on a movable carriage fitted on the outside of a stainless steel tube, which by way of magnets moves up and down in unison with a float inside the tube. The marker strip is adjustable to suit the specific gravity of the liquid to be measured. Ease of installation and maintenance The Seemag liquid level gauge can be provided with a variety of end fittings to customer requirement. These include stub pipe for welding, ball valves, and flanges. The gauge is fitted with blanking plugs at the top and bottom of the gauge column. These can be easily removed to allow cleaning of the gauge column. Tank calibration A scale plate graduated in mm is incorporated into the Perspex front cover of the Seemag gauge. Other scale plates can be supplied graduated to customer requirement. Tank connection Seemag gauges are closed circuit design and both the top and bottom of the gauge is fitted to the tank. Alarms and electronic/digital outputs Options available include electronic high and low level alarm sensors, continuous electronic read out signals and displays as well as a digital data feed for direct computer interfaces and digital control systems. Heating system for high viscosity liquids We are pleased to offer Steam Heating and Electric Heating for our Seemag magnetic gauge. This heats the tube to allow the measurement of viscous fluids, such as heavy fuel oils on ships.
Description
The Seetru Seemag® tank content indicator or gauge is a high quality yet economical magnetic level indicator. Its unique design offers considerable advantages over conventional magnetic gauges including accurate step-less reading with all round visibility and the option of high/low level alarms with remote digital reading. Magnetic bypass design The gauge utilises a marker strip on a movable carriage fitted on the outside of a stainless steel tube, which by way of magnets moves up and down in unison with a float inside the tube. The marker strip is adjustable to suit the specific gravity of the liquid to be measured. Ease of installation and maintenance The Seemag liquid level gauge can be provided with a variety of end fittings to customer requirement. These include stub pipe for welding, ball valves, and flanges. The gauge is fitted with blanking plugs at the top and bottom of the gauge column. These can be easily removed to allow cleaning of the gauge column. Tank calibration A scale plate graduated in mm is incorporated into the Perspex front cover of the Seemag gauge. Other scale plates can be supplied graduated to customer requirement. Tank connection Seemag gauges are closed circuit design and both the top and bottom of the gauge is fitted to the tank. Alarms and electronic/digital outputs Options available include electronic high and low level alarm sensors, continuous electronic read out signals and displays as well as a digital data feed for direct computer interfaces and digital control systems. Heating system for high viscosity liquids We are pleased to offer Steam Heating and Electric Heating for our Seemag magnetic gauge. This heats the tube to allow the measurement of viscous fluids, such as heavy fuel oils on ships.

Suppliers

Company
Product
Description
Supplier Links
The Seetru G35 Seemag Magnetic Gauge - G35 - Seetru Limited
Bristol, Avon, United Kingdom
The Seetru G35 Seemag Magnetic Gauge
G35
The Seetru G35 Seemag Magnetic Gauge G35
The Seetru Seemag® tank content indicator or gauge is a high quality yet economical magnetic level indicator. Its unique design offers considerable advantages over conventional magnetic gauges including accurate step-less reading with all round visibility and the option of high/low level alarms with remote digital reading. Magnetic bypass design The gauge utilises a marker strip on a movable carriage fitted on the outside of a stainless steel tube, which by way of magnets moves up and down in unison with a float inside the tube. The marker strip is adjustable to suit the specific gravity of the liquid to be measured. Ease of installation and maintenance The Seemag liquid level gauge can be provided with a variety of end fittings to customer requirement. These include stub pipe for welding, ball valves, and flanges. The gauge is fitted with blanking plugs at the top and bottom of the gauge column. These can be easily removed to allow cleaning of the gauge column. Tank calibration A scale plate graduated in mm is incorporated into the Perspex front cover of the Seemag gauge. Other scale plates can be supplied graduated to customer requirement. Tank connection Seemag gauges are closed circuit design and both the top and bottom of the gauge is fitted to the tank. Alarms and electronic/digital outputs Options available include electronic high and low level alarm sensors, continuous electronic read out signals and displays as well as a digital data feed for direct computer interfaces and digital control systems. Heating system for high viscosity liquids We are pleased to offer Steam Heating and Electric Heating for our Seemag magnetic gauge. This heats the tube to allow the measurement of viscous fluids, such as heavy fuel oils on ships.

The Seetru Seemag® tank content indicator or gauge is a high quality yet economical magnetic level indicator. Its unique design offers considerable advantages over conventional magnetic gauges including accurate step-less reading with all round visibility and the option of high/low level alarms with remote digital reading.
Magnetic bypass design
The gauge utilises a marker strip on a movable carriage fitted on the outside of a stainless steel tube, which by way of magnets moves up and down in unison with a float inside the tube. The marker strip is adjustable to suit the specific gravity of the liquid to be measured.
Ease of installation and maintenance
The Seemag liquid level gauge can be provided with a variety of end fittings to customer requirement. These include stub pipe for welding, ball valves, and flanges. The gauge is fitted with blanking plugs at the top and bottom of the gauge column. These can be easily removed to allow cleaning of the gauge column.
Tank calibration
A scale plate graduated in mm is incorporated into the Perspex front cover of the Seemag gauge. Other scale plates can be supplied graduated to customer requirement.
Tank connection
Seemag gauges are closed circuit design and both the top and bottom of the gauge is fitted to the tank.
Alarms and electronic/digital outputs
Options available include electronic high and low level alarm sensors, continuous electronic read out signals and displays as well as a digital data feed for direct computer interfaces and digital control systems.
Heating system for high viscosity liquids
We are pleased to offer Steam Heating and Electric Heating for our Seemag magnetic gauge. This heats the tube to allow the measurement of viscous fluids, such as heavy fuel oils on ships.

Supplier's Site

Technical Specifications

  Seetru Limited
Product Category Level Sensors
Product Number G35
Product Name The Seetru G35 Seemag Magnetic Gauge
Device Classification Gauge
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details