Seetru Limited The Seetru G21 Tubular Marine Gauge G21

Description
¹Maximum allowable operating pressure is dependent upon operating temperature and gauge length, contact Seetru for full information The Seetru Marine gauge is designed for use within the marine and offshore industries. Due to it's tubular design this gauge is suitable only for use with non-flammable liquids. For flammable liquid applications please see either G35 Seemag or G31 Seeflex This gauge is commonly used for the water storage and coolant tanks on board cargo ships, tugs and military vessels. Push-button operation Except when a reading is being taken, the gauge is permanently isolated from the contents of the tank. To take a reading the spring loaded valve is opened by pressing a push-button. When released, the connection between the tank and gauge is automatically resealed. Safe from external damage Due to the design of the push-button isolation valve, not amount of damage to the gauge or external fittings on the tanks can break the liquid seals. In such an event the fluid cannot escape. Instant dismantling and re-assembly The gauge can be removed from the tank for cleaning or servicing while valves remain sealed and the tank remains leak-proof. Ease of viewing The level of colourless liquid is indicated by magnification of a coloured strip on the sight tube. Graduation Where a measure of the precise storage volume is required, graduated gauges can be supplied. The capacity units can either be marked on the guard tube or an engraved scale plate can be provided. Hydraulic actuation Hydraulic actuation can be supplied as an optional extra. This is designed to enable both push-button valves to be operated at the same time. Recommend for tall gauges where it would otherwise be difficult to operate the upper and lower push-button valves simultaneously.
Description
¹Maximum allowable operating pressure is dependent upon operating temperature and gauge length, contact Seetru for full information The Seetru Marine gauge is designed for use within the marine and offshore industries. Due to it's tubular design this gauge is suitable only for use with non-flammable liquids. For flammable liquid applications please see either G35 Seemag or G31 Seeflex This gauge is commonly used for the water storage and coolant tanks on board cargo ships, tugs and military vessels. Push-button operation Except when a reading is being taken, the gauge is permanently isolated from the contents of the tank. To take a reading the spring loaded valve is opened by pressing a push-button. When released, the connection between the tank and gauge is automatically resealed. Safe from external damage Due to the design of the push-button isolation valve, not amount of damage to the gauge or external fittings on the tanks can break the liquid seals. In such an event the fluid cannot escape. Instant dismantling and re-assembly The gauge can be removed from the tank for cleaning or servicing while valves remain sealed and the tank remains leak-proof. Ease of viewing The level of colourless liquid is indicated by magnification of a coloured strip on the sight tube. Graduation Where a measure of the precise storage volume is required, graduated gauges can be supplied. The capacity units can either be marked on the guard tube or an engraved scale plate can be provided. Hydraulic actuation Hydraulic actuation can be supplied as an optional extra. This is designed to enable both push-button valves to be operated at the same time. Recommend for tall gauges where it would otherwise be difficult to operate the upper and lower push-button valves simultaneously.

Suppliers

Company
Product
Description
Supplier Links
The Seetru G21 Tubular Marine Gauge - G21 - Seetru Limited
Bristol, Avon, United Kingdom
The Seetru G21 Tubular Marine Gauge
G21
The Seetru G21 Tubular Marine Gauge G21
¹Maximum allowable operating pressure is dependent upon operating temperature and gauge length, contact Seetru for full information The Seetru Marine gauge is designed for use within the marine and offshore industries. Due to it's tubular design this gauge is suitable only for use with non-flammable liquids. For flammable liquid applications please see either G35 Seemag or G31 Seeflex This gauge is commonly used for the water storage and coolant tanks on board cargo ships, tugs and military vessels. Push-button operation Except when a reading is being taken, the gauge is permanently isolated from the contents of the tank. To take a reading the spring loaded valve is opened by pressing a push-button. When released, the connection between the tank and gauge is automatically resealed. Safe from external damage Due to the design of the push-button isolation valve, not amount of damage to the gauge or external fittings on the tanks can break the liquid seals. In such an event the fluid cannot escape. Instant dismantling and re-assembly The gauge can be removed from the tank for cleaning or servicing while valves remain sealed and the tank remains leak-proof. Ease of viewing The level of colourless liquid is indicated by magnification of a coloured strip on the sight tube. Graduation Where a measure of the precise storage volume is required, graduated gauges can be supplied. The capacity units can either be marked on the guard tube or an engraved scale plate can be provided. Hydraulic actuation Hydraulic actuation can be supplied as an optional extra. This is designed to enable both push-button valves to be operated at the same time. Recommend for tall gauges where it would otherwise be difficult to operate the upper and lower push-button valves simultaneously.

¹Maximum allowable operating pressure is dependent upon operating temperature and gauge length, contact Seetru for full information
The Seetru Marine gauge is designed for use within the marine and offshore industries. Due to it's tubular design this gauge is suitable only for use with non-flammable liquids. For flammable liquid applications please see either G35 Seemag or G31 Seeflex
This gauge is commonly used for the water storage and coolant tanks on board cargo ships, tugs and military vessels.
Push-button operation
Except when a reading is being taken, the gauge is permanently isolated from the contents of the tank. To take a reading the spring loaded valve is opened by pressing a push-button. When released, the connection between the tank and gauge is automatically resealed.
Safe from external damage
Due to the design of the push-button isolation valve, not amount of damage to the gauge or external fittings on the tanks can break the liquid seals. In such an event the fluid cannot escape.
Instant dismantling and re-assembly
The gauge can be removed from the tank for cleaning or servicing while valves remain sealed and the tank remains leak-proof.
Ease of viewing
The level of colourless liquid is indicated by magnification of a coloured strip on the sight tube.
Graduation
Where a measure of the precise storage volume is required, graduated gauges can be supplied. The capacity units can either be marked on the guard tube or an engraved scale plate can be provided.
Hydraulic actuation
Hydraulic actuation can be supplied as an optional extra. This is designed to enable both push-button valves to be operated at the same time. Recommend for tall gauges where it would otherwise be difficult to operate the upper and lower push-button valves simultaneously.

Supplier's Site

Technical Specifications

  Seetru Limited
Product Category Level Sensors
Product Number G21
Product Name The Seetru G21 Tubular Marine Gauge
Device Classification Gauge
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details