Seetru Limited The Seetru G33 Reflex Refrigeration Gauge G33

Description
The G33 Reflex gauge is a heavy duty (flat glass) liquid level gauge, suitable for high pressure applications. The modular design is made up of compact and robust standard stainless steel precision cast elements. Refrigerant industry isolating valves are available in a number of flexible configurations offering end mounted, side mounted, rear entry connections, with full centre to centre visibility can be secured with minimum overall length. Column arrangements: The Reflex gauge is available with either a straight or staggered column, and a choice of valve positions, to provide uninterrupted centre to centre liquid level indication. With the use of extension pieces most centre to centre distance requirements can be achieved. Low temperature applications: A polycarbonate frost shield is available which enables the gauge to be used down to -30°C subject to fluid suitability. Valve options: Sampling valves and drain/vent valves are available upon request. Graduation: Where a measure of the precise storage volume is required an engraved scale plate can be provided marked with the capacity units. Electronic & digital readout: Remote reading system and/or computer interface options provide a dual system with the advantages of both electronic and sight glass systems. Level alarms can also be implemented.
Description
The G33 Reflex gauge is a heavy duty (flat glass) liquid level gauge, suitable for high pressure applications. The modular design is made up of compact and robust standard stainless steel precision cast elements. Refrigerant industry isolating valves are available in a number of flexible configurations offering end mounted, side mounted, rear entry connections, with full centre to centre visibility can be secured with minimum overall length. Column arrangements: The Reflex gauge is available with either a straight or staggered column, and a choice of valve positions, to provide uninterrupted centre to centre liquid level indication. With the use of extension pieces most centre to centre distance requirements can be achieved. Low temperature applications: A polycarbonate frost shield is available which enables the gauge to be used down to -30°C subject to fluid suitability. Valve options: Sampling valves and drain/vent valves are available upon request. Graduation: Where a measure of the precise storage volume is required an engraved scale plate can be provided marked with the capacity units. Electronic & digital readout: Remote reading system and/or computer interface options provide a dual system with the advantages of both electronic and sight glass systems. Level alarms can also be implemented.

Suppliers

Company
Product
Description
Supplier Links
The Seetru G33 Reflex Refrigeration Gauge - G33 - Seetru Limited
Bristol, Avon, United Kingdom
The Seetru G33 Reflex Refrigeration Gauge
G33
The Seetru G33 Reflex Refrigeration Gauge G33
The G33 Reflex gauge is a heavy duty (flat glass) liquid level gauge, suitable for high pressure applications. The modular design is made up of compact and robust standard stainless steel precision cast elements. Refrigerant industry isolating valves are available in a number of flexible configurations offering end mounted, side mounted, rear entry connections, with full centre to centre visibility can be secured with minimum overall length. Column arrangements: The Reflex gauge is available with either a straight or staggered column, and a choice of valve positions, to provide uninterrupted centre to centre liquid level indication. With the use of extension pieces most centre to centre distance requirements can be achieved. Low temperature applications: A polycarbonate frost shield is available which enables the gauge to be used down to -30°C subject to fluid suitability. Valve options: Sampling valves and drain/vent valves are available upon request. Graduation: Where a measure of the precise storage volume is required an engraved scale plate can be provided marked with the capacity units. Electronic & digital readout: Remote reading system and/or computer interface options provide a dual system with the advantages of both electronic and sight glass systems. Level alarms can also be implemented.

The G33 Reflex gauge is a heavy duty (flat glass) liquid level gauge, suitable for high pressure applications. The modular design is made up of compact and robust standard stainless steel precision cast elements.
Refrigerant industry isolating valves are available in a number of flexible configurations offering end mounted, side mounted, rear entry connections, with full centre to centre visibility can be secured with minimum overall length.
Column arrangements:
The Reflex gauge is available with either a straight or staggered column, and a choice of valve positions, to provide uninterrupted centre to centre liquid level indication. With the use of extension pieces most centre to centre distance requirements can be achieved.
Low temperature applications:
A polycarbonate frost shield is available which enables the gauge to be used down to -30°C subject to fluid suitability.
Valve options:
Sampling valves and drain/vent valves are available upon request.
Graduation:
Where a measure of the precise storage volume is required an engraved scale plate can be provided marked with the capacity units.
Electronic & digital readout:
Remote reading system and/or computer interface options provide a dual system with the advantages of both electronic and sight glass systems. Level alarms can also be implemented.

Supplier's Site

Technical Specifications

  Seetru Limited
Product Category Level Sensors
Product Number G33
Product Name The Seetru G33 Reflex Refrigeration Gauge
Device Classification Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Vertical Float Valve – Top Mounting - OKC-1570-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
ToughSonic 100 Series - TS-100.30 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 10 to 360 inch (254 to 9144 mm)
Media Type Liquid
View Details