Seetru Limited The Seetru G34 CPI Reflex Gauge G34

Description
The G34 Reflex gauge is a heavy duty (flat glass) liquid level gauge, suitable for high pressure/temperature combinations. The modular design is made up of compact and robust standard stainless steel precision cast elements. Column arrangements: The Reflex gauge is available with either a straight or staggered column, and a choice of valve positions, to provide uninterrupted centre to centre liquid level indication. With the use of extension pieces most centre to centre distance requirements can be achieved. Valves: The CPI gauge is supplied with hand-wheel isolation valves complete with ASV (auto shut-off valves). The ASV feature means that in the unlikely event that the glass is damaged the contents of the tank will not be lost. Also available are drain and vent valves. Materials: The CPI Tubular gauge is constructed from Stainless Steel (316) and has P.T.F.E. seals, meaning the gauge is suitable for a wide range of liquids. Low temperature applications: A polycarbonate frost shield is available which enables the gauge to be used down to -30°C subject to fluid suitability. Graduation: Where a measure of the precise storage volume is required an engraved scale plate can be provided marked with the capacity units. Electronic & digital readout: Remote reading system and / or computer interface options provide a dual system with the advantages of both electronic and sight glass systems. Level alarms can also be implemented
Description
The G34 Reflex gauge is a heavy duty (flat glass) liquid level gauge, suitable for high pressure/temperature combinations. The modular design is made up of compact and robust standard stainless steel precision cast elements. Column arrangements: The Reflex gauge is available with either a straight or staggered column, and a choice of valve positions, to provide uninterrupted centre to centre liquid level indication. With the use of extension pieces most centre to centre distance requirements can be achieved. Valves: The CPI gauge is supplied with hand-wheel isolation valves complete with ASV (auto shut-off valves). The ASV feature means that in the unlikely event that the glass is damaged the contents of the tank will not be lost. Also available are drain and vent valves. Materials: The CPI Tubular gauge is constructed from Stainless Steel (316) and has P.T.F.E. seals, meaning the gauge is suitable for a wide range of liquids. Low temperature applications: A polycarbonate frost shield is available which enables the gauge to be used down to -30°C subject to fluid suitability. Graduation: Where a measure of the precise storage volume is required an engraved scale plate can be provided marked with the capacity units. Electronic & digital readout: Remote reading system and / or computer interface options provide a dual system with the advantages of both electronic and sight glass systems. Level alarms can also be implemented

Suppliers

Company
Product
Description
Supplier Links
The Seetru G34 CPI Reflex Gauge - G34 - Seetru Limited
Bristol, Avon, United Kingdom
The Seetru G34 CPI Reflex Gauge
G34
The Seetru G34 CPI Reflex Gauge G34
The G34 Reflex gauge is a heavy duty (flat glass) liquid level gauge, suitable for high pressure/temperature combinations. The modular design is made up of compact and robust standard stainless steel precision cast elements. Column arrangements: The Reflex gauge is available with either a straight or staggered column, and a choice of valve positions, to provide uninterrupted centre to centre liquid level indication. With the use of extension pieces most centre to centre distance requirements can be achieved. Valves: The CPI gauge is supplied with hand-wheel isolation valves complete with ASV (auto shut-off valves). The ASV feature means that in the unlikely event that the glass is damaged the contents of the tank will not be lost. Also available are drain and vent valves. Materials: The CPI Tubular gauge is constructed from Stainless Steel (316) and has P.T.F.E. seals, meaning the gauge is suitable for a wide range of liquids. Low temperature applications: A polycarbonate frost shield is available which enables the gauge to be used down to -30°C subject to fluid suitability. Graduation: Where a measure of the precise storage volume is required an engraved scale plate can be provided marked with the capacity units. Electronic & digital readout: Remote reading system and / or computer interface options provide a dual system with the advantages of both electronic and sight glass systems. Level alarms can also be implemented

The G34 Reflex gauge is a heavy duty (flat glass) liquid level gauge, suitable for high pressure/temperature combinations. The modular design is made up of compact and robust standard stainless steel precision cast elements.
Column arrangements:
The Reflex gauge is available with either a straight or staggered column, and a choice of valve positions, to provide uninterrupted centre to centre liquid level indication. With the use of extension pieces most centre to centre distance requirements can be achieved.
Valves:
The CPI gauge is supplied with hand-wheel isolation valves complete with ASV (auto shut-off valves). The ASV
feature means that in the unlikely event that the glass is damaged the contents of the tank will not be lost. Also available are drain and vent valves.
Materials:
The CPI Tubular gauge is constructed from Stainless Steel (316) and has P.T.F.E. seals, meaning the gauge is suitable for a wide range of liquids.
Low temperature applications:
A polycarbonate frost shield is available which enables the gauge to be used down to -30°C subject to fluid suitability.
Graduation:
Where a measure of the precise storage volume is required an engraved scale plate can be provided marked
with the capacity units.
Electronic & digital readout:
Remote reading system and / or computer interface options provide a dual system with the advantages of both electronic and sight glass systems. Level alarms can also be implemented

Supplier's Site

Technical Specifications

  Seetru Limited
Product Category Level Sensors
Product Number G34
Product Name The Seetru G34 CPI Reflex Gauge
Device Classification Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Horizontal Float Valve – Side Mounting - OKC-2250-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Compact Non-Contact Radar for Food & Pharma Processing with Light Ring Indicator - CNCR-400.LRI - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details