Seetru Limited The Seetru G31 Seeflex Gauge G31

Description
The Seetru Seeflex gauge is designed for use within the marine and offshore industries for tanks containing flammable liquids. The Seeflex gauge meets the requirements of SOLAS (Safety Of Lives At Sea), and is also type approved by many worldwide shipping authorities including Det Norske Veritas (DNV), RINA, Lloyds Register of Shipping, Nippon Kaiji Kyokai and Bureau Veritas. This gauge is commonly used for fuel oil, hydraulic oil and lubrication oil tanks of cargo ships and work boats. Push-button operation Except when a reading is being taken, the gauge is permanently isolated from the contents of the tank. To take a reading the spring loaded valve is opened by pressing a push-button. When released, the connection between the tank and gauge is automatically resealed. Safe from external damage Due to the design of the push-button isolation valve, not amount of damage to the gauge or external fittings on the tanks can break the liquid seals. In such an event the fluid cannot escape. Closed circuit design The closed circuit design penetrates the tank wall at both top and bottom connections. The options for the top connection are either a push-button self closing valve or valveless tank return. Open circuit design This is only allowable when it is possible for the gauge column to extend above the top of the tank by at least 100 mm. The upper end of the gauge can be supplied with an automatic safety vent valves or, alternatively, a pipe union connection. The automatic safety vent will allow air to pass, but will seal against a liquid level. In the case of the pipe union connection design, a 10 mm o/d steel vent pipe is returned to the tanks or into the tank vent pipe. Hydraulic actuation Hydraulic actuation can be supplied as an optional extra. This is designed to enable both push-button valves to be operated at the same time. Recommend for tall gauges where it would otherwise be difficult to operate the upper and lower push-button valves simultaneously. Graduation Where a measure of the precise storage volume is required, an engraved scale plate can be provided marked with the capacity units.
Description
The Seetru Seeflex gauge is designed for use within the marine and offshore industries for tanks containing flammable liquids. The Seeflex gauge meets the requirements of SOLAS (Safety Of Lives At Sea), and is also type approved by many worldwide shipping authorities including Det Norske Veritas (DNV), RINA, Lloyds Register of Shipping, Nippon Kaiji Kyokai and Bureau Veritas. This gauge is commonly used for fuel oil, hydraulic oil and lubrication oil tanks of cargo ships and work boats. Push-button operation Except when a reading is being taken, the gauge is permanently isolated from the contents of the tank. To take a reading the spring loaded valve is opened by pressing a push-button. When released, the connection between the tank and gauge is automatically resealed. Safe from external damage Due to the design of the push-button isolation valve, not amount of damage to the gauge or external fittings on the tanks can break the liquid seals. In such an event the fluid cannot escape. Closed circuit design The closed circuit design penetrates the tank wall at both top and bottom connections. The options for the top connection are either a push-button self closing valve or valveless tank return. Open circuit design This is only allowable when it is possible for the gauge column to extend above the top of the tank by at least 100 mm. The upper end of the gauge can be supplied with an automatic safety vent valves or, alternatively, a pipe union connection. The automatic safety vent will allow air to pass, but will seal against a liquid level. In the case of the pipe union connection design, a 10 mm o/d steel vent pipe is returned to the tanks or into the tank vent pipe. Hydraulic actuation Hydraulic actuation can be supplied as an optional extra. This is designed to enable both push-button valves to be operated at the same time. Recommend for tall gauges where it would otherwise be difficult to operate the upper and lower push-button valves simultaneously. Graduation Where a measure of the precise storage volume is required, an engraved scale plate can be provided marked with the capacity units.

Suppliers

Company
Product
Description
Supplier Links
The Seetru G31 Seeflex Gauge - G31 - Seetru Limited
Bristol, Avon, United Kingdom
The Seetru G31 Seeflex Gauge
G31
The Seetru G31 Seeflex Gauge G31
The Seetru Seeflex gauge is designed for use within the marine and offshore industries for tanks containing flammable liquids. The Seeflex gauge meets the requirements of SOLAS (Safety Of Lives At Sea), and is also type approved by many worldwide shipping authorities including Det Norske Veritas (DNV), RINA, Lloyds Register of Shipping, Nippon Kaiji Kyokai and Bureau Veritas. This gauge is commonly used for fuel oil, hydraulic oil and lubrication oil tanks of cargo ships and work boats. Push-button operation Except when a reading is being taken, the gauge is permanently isolated from the contents of the tank. To take a reading the spring loaded valve is opened by pressing a push-button. When released, the connection between the tank and gauge is automatically resealed. Safe from external damage Due to the design of the push-button isolation valve, not amount of damage to the gauge or external fittings on the tanks can break the liquid seals. In such an event the fluid cannot escape. Closed circuit design The closed circuit design penetrates the tank wall at both top and bottom connections. The options for the top connection are either a push-button self closing valve or valveless tank return. Open circuit design This is only allowable when it is possible for the gauge column to extend above the top of the tank by at least 100 mm. The upper end of the gauge can be supplied with an automatic safety vent valves or, alternatively, a pipe union connection. The automatic safety vent will allow air to pass, but will seal against a liquid level. In the case of the pipe union connection design, a 10 mm o/d steel vent pipe is returned to the tanks or into the tank vent pipe. Hydraulic actuation Hydraulic actuation can be supplied as an optional extra. This is designed to enable both push-button valves to be operated at the same time. Recommend for tall gauges where it would otherwise be difficult to operate the upper and lower push-button valves simultaneously. Graduation Where a measure of the precise storage volume is required, an engraved scale plate can be provided marked with the capacity units.

The Seetru Seeflex gauge is designed for use within the marine and offshore industries for tanks containing flammable liquids.
The Seeflex gauge meets the requirements of SOLAS (Safety Of Lives At Sea), and is also type approved by many worldwide shipping authorities including Det Norske Veritas (DNV), RINA, Lloyds Register of Shipping, Nippon Kaiji Kyokai and Bureau Veritas.
This gauge is commonly used for fuel oil, hydraulic oil and lubrication oil tanks of cargo ships and work boats.
Push-button operation
Except when a reading is being taken, the gauge is permanently isolated from the contents of the tank. To take a reading the spring loaded valve is opened by pressing a push-button. When released, the connection between the tank and gauge is automatically resealed.
Safe from external damage
Due to the design of the push-button isolation valve, not amount of damage to the gauge or external fittings on the tanks can break the liquid seals. In such an event the fluid cannot escape.
Closed circuit design
The closed circuit design penetrates the tank wall at both top and bottom connections. The options for the top connection are either a push-button self closing valve or valveless tank return.
Open circuit design
This is only allowable when it is possible for the gauge column to extend above the top of the tank by at least 100 mm. The upper end of the gauge can be supplied with an automatic safety vent valves or, alternatively, a pipe union connection. The automatic safety vent will allow air to pass, but will seal against a liquid level. In the case of the pipe union connection design, a 10 mm o/d steel vent pipe is returned to the tanks or into the tank vent pipe.
Hydraulic actuation
Hydraulic actuation can be supplied as an optional extra. This is designed to enable both push-button valves to be operated at the same time. Recommend for tall gauges where it would otherwise be difficult to operate the upper and lower push-button valves simultaneously.
Graduation
Where a measure of the precise storage volume is required, an engraved scale plate can be provided marked with the capacity units.

Supplier's Site

Technical Specifications

  Seetru Limited
Product Category Level Sensors
Product Number G31
Product Name The Seetru G31 Seeflex Gauge
Device Classification Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Level - ultrasonic - 159300169 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Output Options AnalogCurrent
Meter Technology Type Ultrasonic/Sonic
View Details
Water-Level Sensors - 700S14A4A-0003 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Allen-Bradley / Rockwell Automation
Specs
Media Type Liquid
Meter Technology Type Mechanical/magnetic Floats
View Details
Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details