Seetru Limited The Seetru G23 CPI Tubular Gauge G23

Description
The Seetru Chemical and Process Industries gauge is designed to provide direct level observation of chemicals and solvents. It is a tubular gauge with protective metal guard tube. For applications with higher pressure requirements, or where a more robust design is required, please see the CPI Reflex gauge (G34) Gauge isolating valves Purpose designed hand wheel operated isolation valves with A.S.V. (auto shut-off valve) to prevent liquid loss if the glass was to be broken. Materials The CPI tubular gauge is constructed from stainless steel and has P.T.F.E. seals, meaning the gauge is suitable for a wide range of liquids. Instant dismantling and re-assembly The CPI gauge tube can be removed from the tank for cleaning or servicing while valves remain sealed and the tank remains leakproof. Ease of viewing The level of colourless liquid is indicated by magnification of a coloured strip on the sight tube. Graduation Where a measure of the precise storage volume is required, graduated gauges can be supplied. The capacity units can either be marked on the guard tube or an engraved scale plate can be provided. Valve options Sampling valves and drain/vent valves are available upon request. Column options For additional protection and to prevent spillage in the event of a glass breakage, this gauge is available with a double guard tube. This consists of the standard metal guard housed in an additional clear polycarbonate outer guard tube. Electronic & digital readout Remote reading system and/or computer interface options provide a dual system with the advantages of both electronic and sight glass systems. Level alarms can also be implemented.
Description
The Seetru Chemical and Process Industries gauge is designed to provide direct level observation of chemicals and solvents. It is a tubular gauge with protective metal guard tube. For applications with higher pressure requirements, or where a more robust design is required, please see the CPI Reflex gauge (G34) Gauge isolating valves Purpose designed hand wheel operated isolation valves with A.S.V. (auto shut-off valve) to prevent liquid loss if the glass was to be broken. Materials The CPI tubular gauge is constructed from stainless steel and has P.T.F.E. seals, meaning the gauge is suitable for a wide range of liquids. Instant dismantling and re-assembly The CPI gauge tube can be removed from the tank for cleaning or servicing while valves remain sealed and the tank remains leakproof. Ease of viewing The level of colourless liquid is indicated by magnification of a coloured strip on the sight tube. Graduation Where a measure of the precise storage volume is required, graduated gauges can be supplied. The capacity units can either be marked on the guard tube or an engraved scale plate can be provided. Valve options Sampling valves and drain/vent valves are available upon request. Column options For additional protection and to prevent spillage in the event of a glass breakage, this gauge is available with a double guard tube. This consists of the standard metal guard housed in an additional clear polycarbonate outer guard tube. Electronic & digital readout Remote reading system and/or computer interface options provide a dual system with the advantages of both electronic and sight glass systems. Level alarms can also be implemented.

Suppliers

Company
Product
Description
Supplier Links
The Seetru G23 CPI Tubular Gauge - G23 - Seetru Limited
Bristol, Avon, United Kingdom
The Seetru G23 CPI Tubular Gauge
G23
The Seetru G23 CPI Tubular Gauge G23
The Seetru Chemical and Process Industries gauge is designed to provide direct level observation of chemicals and solvents. It is a tubular gauge with protective metal guard tube. For applications with higher pressure requirements, or where a more robust design is required, please see the CPI Reflex gauge (G34) Gauge isolating valves Purpose designed hand wheel operated isolation valves with A.S.V. (auto shut-off valve) to prevent liquid loss if the glass was to be broken. Materials The CPI tubular gauge is constructed from stainless steel and has P.T.F.E. seals, meaning the gauge is suitable for a wide range of liquids. Instant dismantling and re-assembly The CPI gauge tube can be removed from the tank for cleaning or servicing while valves remain sealed and the tank remains leakproof. Ease of viewing The level of colourless liquid is indicated by magnification of a coloured strip on the sight tube. Graduation Where a measure of the precise storage volume is required, graduated gauges can be supplied. The capacity units can either be marked on the guard tube or an engraved scale plate can be provided. Valve options Sampling valves and drain/vent valves are available upon request. Column options For additional protection and to prevent spillage in the event of a glass breakage, this gauge is available with a double guard tube. This consists of the standard metal guard housed in an additional clear polycarbonate outer guard tube. Electronic & digital readout Remote reading system and/or computer interface options provide a dual system with the advantages of both electronic and sight glass systems. Level alarms can also be implemented.

The Seetru Chemical and Process Industries gauge is designed to provide direct level observation of chemicals and solvents. It is a tubular gauge with protective metal guard tube. For applications with higher pressure requirements, or where a more robust design is required, please see the CPI Reflex gauge (G34)
Gauge isolating valves
Purpose designed hand wheel operated isolation valves with A.S.V. (auto shut-off valve) to prevent liquid loss if the glass was to be broken.
Materials
The CPI tubular gauge is constructed from stainless steel and has P.T.F.E. seals, meaning the gauge is suitable for a wide range of liquids.
Instant dismantling and re-assembly
The CPI gauge tube can be removed from the tank for cleaning or servicing while valves remain sealed and the tank remains leakproof.
Ease of viewing
The level of colourless liquid is indicated by magnification of a coloured strip on the sight tube.
Graduation
Where a measure of the precise storage volume is required, graduated gauges can be supplied. The capacity units can either be marked on the guard tube or an engraved scale plate can be provided.
Valve options
Sampling valves and drain/vent valves are available upon request.
Column options
For additional protection and to prevent spillage in the event of a glass breakage, this gauge is available with a double guard tube. This consists of the standard metal guard housed in an additional clear polycarbonate outer guard tube.
Electronic & digital readout
Remote reading system and/or computer interface options provide a dual system with the advantages of both electronic and sight glass systems. Level alarms can also be implemented.

Supplier's Site

Technical Specifications

  Seetru Limited
Product Category Level Sensors
Product Number G23
Product Name The Seetru G23 CPI Tubular Gauge
Device Classification Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details