PHD, Inc. Low Profile Pneumatic Rotary Actuator RF

Description
The Series RF Rotary Actuator is available in 14, 20, and 25mm bore sizes with standard rotation of 180° and torque ranging from 7 to 67 in-lb at 100 psi. All units feature built-in standard angle adjustments and are infinitely adjustable from 0-180° of rotation providing superb flexibility and control. PHD's internal urethane shock pads provide quiet operation and end of rotation deceleration with precise repeatability. The Series RF Rotary Actuator operates with zero backlash at the end of rotations for precise rotary positioning. Advantages: Compact size, low profile, one piece hub and piston assembly, fully adjustable stops.
Datasheet
Description
The Series RF Rotary Actuator is available in 14, 20, and 25mm bore sizes with standard rotation of 180° and torque ranging from 7 to 67 in-lb at 100 psi. All units feature built-in standard angle adjustments and are infinitely adjustable from 0-180° of rotation providing superb flexibility and control. PHD's internal urethane shock pads provide quiet operation and end of rotation deceleration with precise repeatability. The Series RF Rotary Actuator operates with zero backlash at the end of rotations for precise rotary positioning. Advantages: Compact size, low profile, one piece hub and piston assembly, fully adjustable stops.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile Pneumatic Rotary Actuator - RF - PHD, Inc.
Fort Wayne, IN, USA
Low Profile Pneumatic Rotary Actuator
RF
Low Profile Pneumatic Rotary Actuator RF
The Series RF Rotary Actuator is available in 14, 20, and 25mm bore sizes with standard rotation of 180° and torque ranging from 7 to 67 in-lb at 100 psi. All units feature built-in standard angle adjustments and are infinitely adjustable from 0-180° of rotation providing superb flexibility and control. PHD's internal urethane shock pads provide quiet operation and end of rotation deceleration with precise repeatability. The Series RF Rotary Actuator operates with zero backlash at the end of rotations for precise rotary positioning. Advantages: Compact size, low profile, one piece hub and piston assembly, fully adjustable stops.

The Series RF Rotary Actuator is available in 14, 20, and 25mm bore sizes with standard rotation of 180° and torque ranging from 7 to 67 in-lb at 100 psi. All units feature built-in standard angle adjustments and are infinitely adjustable from 0-180° of rotation providing superb flexibility and control. PHD's internal urethane shock pads provide quiet operation and end of rotation deceleration with precise repeatability. The Series RF Rotary Actuator operates with zero backlash at the end of rotations for precise rotary positioning.
Advantages:
Compact size, low profile, one piece hub and piston assembly, fully adjustable stops.

Supplier's Site Datasheet

Technical Specifications

  PHD, Inc.
Product Category Pneumatic Rotary Actuators
Product Number RF
Product Name Low Profile Pneumatic Rotary Actuator
Features Stop Cushioning
Rotational Output Table
Body Material Aluminum
Operating Temperature -20 to 160 F (-29 to 71 C)
Actuator Style Rack and Pinion (Double)
Unlock Full Specs
to access all available technical data

Similar Products

Turn-Act Rotary Vane Actuator - Brute® 261 - Compact Automation
Specs
Features Stop Cushioning (optional feature); Position Feedback (optional feature)
Rotational Output Shaft
Body Material Aluminum
View Details
Pneumatic Rotary Actuators - 2753188 - RS Components, Ltd.
Specs
Features Stop Cushioning
Pressure Range 145 psi (102 m H2O)
View Details
Actuators/Cylinders - 2171-ADN-20-10-I-PPS-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 21.8 to 145 psi (15.34 to 102 m H2O)
View Details
Eccentric Rotary Plug Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
View Details