PHD, Inc. High Load Pneumatic Rotary Actuator RA

Description
PHD Series RA Rotary actuators have zero backlash at ends of rotation providing precise rotary positioning. Large shafts, bearings, and rack provide high load-stopping capacity, exceptional radial and axial bearing load ratings, and long unit life. Built-in optional shock absorbers provide smooth deceleration of external loads. Advantages: Available in five sizes, six standard rotations, mounting patterns on three surfaces provide flexibility in design and unit mounting.
Datasheet
Description
PHD Series RA Rotary actuators have zero backlash at ends of rotation providing precise rotary positioning. Large shafts, bearings, and rack provide high load-stopping capacity, exceptional radial and axial bearing load ratings, and long unit life. Built-in optional shock absorbers provide smooth deceleration of external loads. Advantages: Available in five sizes, six standard rotations, mounting patterns on three surfaces provide flexibility in design and unit mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Load Pneumatic Rotary Actuator - RA - PHD, Inc.
Fort Wayne, IN, USA
High Load Pneumatic Rotary Actuator
RA
High Load Pneumatic Rotary Actuator RA
PHD Series RA Rotary actuators have zero backlash at ends of rotation providing precise rotary positioning. Large shafts, bearings, and rack provide high load-stopping capacity, exceptional radial and axial bearing load ratings, and long unit life. Built-in optional shock absorbers provide smooth deceleration of external loads. Advantages: Available in five sizes, six standard rotations, mounting patterns on three surfaces provide flexibility in design and unit mounting.

PHD Series RA Rotary actuators have zero backlash at ends of rotation providing precise rotary positioning. Large shafts, bearings, and rack provide high load-stopping capacity, exceptional radial and axial bearing load ratings, and long unit life. Built-in optional shock absorbers provide smooth deceleration of external loads.
Advantages:
Available in five sizes, six standard rotations, mounting patterns on three surfaces provide flexibility in design and unit mounting.

Supplier's Site Datasheet

Technical Specifications

  PHD, Inc.
Product Category Pneumatic Rotary Actuators
Product Number RA
Product Name High Load Pneumatic Rotary Actuator
Features Stop Cushioning (optional feature)
Rotational Output Shaft
Body Material Steel
Operating Temperature -20 to 180 F (-29 to 82 C)
Unlock Full Specs
to access all available technical data

Similar Products

Actuators/Cylinders - 2171-ADNGF-20-20-PPS-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 29 to 145 psi (20.41 to 102 m H2O)
View Details
Pneumatic Rotary Actuators - 2810294 - RS Components, Ltd.
Specs
Features Stop Cushioning
Pressure Range 116 psi (81.66 m H2O)
View Details
Turn-Act Rotary Vane Actuator - Turn-Act® 111 - Compact Automation
Specs
Features Stop Cushioning (optional feature); Position Feedback (optional feature)
Rotational Output Shaft
Body Material Aluminum
View Details
ESOV Series Swing Check Emergency Shut-Off Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
View Details