PHD, Inc. Cable-Driven Pneumatic Rotary Actuator RCC

Description
PHD's Series RCC Rotary Actuators feature an exceptionally low profile design and provide high axial thrust loads. Units are available in three bore sizes (8, 12, & 16 mm) and two standard rotations (90° and 180°). Series RCC Rotary Actuators are ideal for many applications including light part rotation, grip and flip applications, labeling applications, electronic assembly, and more. Advantages: Low profile, high thrust loads, three bore sizes, two standard rotations, angle adjustment, zero backlash
Datasheet
Description
PHD's Series RCC Rotary Actuators feature an exceptionally low profile design and provide high axial thrust loads. Units are available in three bore sizes (8, 12, & 16 mm) and two standard rotations (90° and 180°). Series RCC Rotary Actuators are ideal for many applications including light part rotation, grip and flip applications, labeling applications, electronic assembly, and more. Advantages: Low profile, high thrust loads, three bore sizes, two standard rotations, angle adjustment, zero backlash
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable-Driven Pneumatic Rotary Actuator - RCC - PHD, Inc.
Fort Wayne, IN, USA
Cable-Driven Pneumatic Rotary Actuator
RCC
Cable-Driven Pneumatic Rotary Actuator RCC
PHD's Series RCC Rotary Actuators feature an exceptionally low profile design and provide high axial thrust loads. Units are available in three bore sizes (8, 12, & 16 mm) and two standard rotations (90° and 180°). Series RCC Rotary Actuators are ideal for many applications including light part rotation, grip and flip applications, labeling applications, electronic assembly, and more. Advantages: Low profile, high thrust loads, three bore sizes, two standard rotations, angle adjustment, zero backlash

PHD's Series RCC Rotary Actuators feature an exceptionally low profile design and provide high axial thrust loads. Units are available in three bore sizes (8, 12, & 16 mm) and two standard rotations (90° and 180°). Series RCC Rotary Actuators are ideal for many applications including light part rotation, grip and flip applications, labeling applications, electronic assembly, and more.
Advantages:
Low profile, high thrust loads, three bore sizes, two standard rotations, angle adjustment, zero backlash

Supplier's Site Datasheet

Technical Specifications

  PHD, Inc.
Product Category Pneumatic Rotary Actuators
Product Number RCC
Product Name Cable-Driven Pneumatic Rotary Actuator
Operating Temperature 32 to 150 F (0 to 66 C)
Unlock Full Specs
to access all available technical data

Similar Products

1-1/4
Specs
Features Position Feedback (optional feature)
Rotational Output Shaft
Body Material Aluminum
View Details
Pneumatic Rotary Actuators - 1366561 - RS Components, Ltd.
Specs
Features Stop Cushioning
Rotation Angle 180°; 180°
Pressure Range 116 psi (81.66 m H2O)
View Details
Actuators/Cylinders -
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Eccentric Rotary Plug Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
View Details