DEWALT Industrial Tool Co. 5" Random Orbit Sander D26451

Description
Product Features 3.0 Amp motor operates at 12,000 opm, providing maximum sanding speed for smooth finishes Textured anti-slip top and body grip provides ultimate comfort and control during use Controlled Finishing System™ maintains controllable pad speed and minimizes gouging during start up Dust-Sealed Switch protects against dust ingestion for longer switch life Sealed 100% ball-bearing construction provides longer life High capacity dust bag with built-in vacuum adapter provides maximum dust collection with or with out a vacuum Dual-plane counter-balanced fan reduces user fatigue Accepts 5", 8-hole hook & loop paper allows sanding discs to be switched back and forth quickly and easily
Description
Product Features 3.0 Amp motor operates at 12,000 opm, providing maximum sanding speed for smooth finishes Textured anti-slip top and body grip provides ultimate comfort and control during use Controlled Finishing System™ maintains controllable pad speed and minimizes gouging during start up Dust-Sealed Switch protects against dust ingestion for longer switch life Sealed 100% ball-bearing construction provides longer life High capacity dust bag with built-in vacuum adapter provides maximum dust collection with or with out a vacuum Dual-plane counter-balanced fan reduces user fatigue Accepts 5", 8-hole hook & loop paper allows sanding discs to be switched back and forth quickly and easily

Suppliers

Company
Product
Description
Supplier Links
5" Random Orbit Sander - D26451 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
5" Random Orbit Sander
D26451
5" Random Orbit Sander D26451
Product Features 3.0 Amp motor operates at 12,000 opm, providing maximum sanding speed for smooth finishes Textured anti-slip top and body grip provides ultimate comfort and control during use Controlled Finishing System™ maintains controllable pad speed and minimizes gouging during start up Dust-Sealed Switch protects against dust ingestion for longer switch life Sealed 100% ball-bearing construction provides longer life High capacity dust bag with built-in vacuum adapter provides maximum dust collection with or with out a vacuum Dual-plane counter-balanced fan reduces user fatigue Accepts 5", 8-hole hook & loop paper allows sanding discs to be switched back and forth quickly and easily

Product Features

  • 3.0 Amp motor operates at 12,000 opm, providing maximum sanding speed for smooth finishes
  • Textured anti-slip top and body grip provides ultimate comfort and control during use
  • Controlled Finishing System™ maintains controllable pad speed and minimizes gouging during start up
  • Dust-Sealed Switch protects against dust ingestion for longer switch life
  • Sealed 100% ball-bearing construction provides longer life
  • High capacity dust bag with built-in vacuum adapter provides maximum dust collection with or with out a vacuum
  • Dual-plane counter-balanced fan reduces user fatigue
  • Accepts 5", 8-hole hook & loop paper allows sanding discs to be switched back and forth quickly and easily
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Sanders and Sanding Machines
Product Number D26451
Product Name 5" Random Orbit Sander
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Dry Belt Sander -  - Kalamazoo Industries, Inc.
Kalamazoo Industries, Inc.
Specs
Type Sanders
View Details
Hand Held Metal Polishing Tool - Quick-Step Big-Buff - Walter Surface Technologies
Specs
Application / Materials Abraded Metal; MRO / Resurfacing
Type Sanders; Abrasive disc or grinding wheel face grinder; Polisher
Mounting Handheld
View Details
Electric Grinder/Polisher/Sander - 6020-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders; Stroke or Pad Sander for Moulding
Rotary Speed 14000 rpm
Power Source Electric Motor
View Details
Single Side Fine Grinding Systems -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Application / Materials Abraded Ceramics / Glass; Metal
Type Sanders; Abrasive disc or grinding wheel face grinder
Mounting Floor
View Details