Norton Abrasives Norton 32A Type 52 Mounted Point 61463622447

Description
Free cutting on a wide variety of materials
Request a Quote
Description
Free cutting on a wide variety of materials
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton 32A Type 52 Mounted Point - 61463622447 - Norton Abrasives
Worcester, MA, USA
Norton 32A Type 52 Mounted Point
61463622447
Norton 32A Type 52 Mounted Point 61463622447
Free cutting on a wide variety of materials

Free cutting on a wide variety of materials

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463622447
Product Name Norton 32A Type 52 Mounted Point
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 2.0 inch (50.8 mm)
Width 0.875 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini 38A AO Mounted Point - 61463624385 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 2.0 inch (50.8 mm)
View Details
Norton Gemini 38A AO Mounted Point - 61463624385 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 2.0 inch (50.8 mm)
View Details
India® Fine FT126 Reamer Stone - 61463687435 - Norton Abrasives
Specs
Type Sharpening Stone; Reamer
Abrasive / Stone IndiaStone
Length 6.0 inch (152 mm)
View Details
CB100-WB99-SOLID Mounted Point - 69014192266 - Norton Abrasives
Specs
Type Sharpening Stone; Honing Stick; Superabrasive
Abrasive / Stone Cubic Boron Nitride
Height 0.375 inch (9.52 mm)
View Details