Norton Abrasives Norton Gemini 38A AO Mounted Point 61463624405

Description
High temperature vitrified bond maximizes form holding and life
Request a Quote
Description
High temperature vitrified bond maximizes form holding and life
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton Gemini 38A AO Mounted Point - 61463624405 - Norton Abrasives
Worcester, MA, USA
Norton Gemini 38A AO Mounted Point
61463624405
Norton Gemini 38A AO Mounted Point 61463624405
High temperature vitrified bond maximizes form holding and life

High temperature vitrified bond maximizes form holding and life

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463624405
Product Name Norton Gemini 38A AO Mounted Point
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 0.2 inch (6.35 mm)
Width 1.250 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini 38A AO Mounted Point - 61463624397 - Norton Abrasives
Specs
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Width 0.625 inch (15.87 mm)
View Details
India® Medium MT125 Reamer Stone - 61463687430 - Norton Abrasives
Specs
Type Sharpening Stone; Reamer
Abrasive / Stone IndiaStone
Length 5.0 inch (127 mm)
View Details
2 suppliers
India® Coarse CF234 Abrasive File - 61463686495 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone IndiaStone
Length 4.0 inch (102 mm)
View Details
India® Med MF424 Silver Smith Stone - 61463686915 - Norton Abrasives
Specs
Type Sharpening Stone; Abrasive File
Abrasive / Stone Aluminum Oxide; IndiaStone
Length 4.0 inch (102 mm)
View Details