Norton Abrasives Norton 32A Type 52 Mounted Point 61463623000

Description
Free cutting on a wide variety of materials
Request a Quote
Description
Free cutting on a wide variety of materials
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norton 32A Type 52 Mounted Point - 61463623000 - Norton Abrasives
Worcester, MA, USA
Norton 32A Type 52 Mounted Point
61463623000
Norton 32A Type 52 Mounted Point 61463623000
Free cutting on a wide variety of materials

Free cutting on a wide variety of materials

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Sharpening Stones
Product Number 61463623000
Product Name Norton 32A Type 52 Mounted Point
Type Sharpening Stone; Grinding Segment; Superabrasive
Abrasive / Stone Aluminum Oxide
Length 2.8 inch (69.85 mm)
Width 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CB100-WB99-SOLID Mounted Point - 69014192266 - Norton Abrasives
Specs
Type Sharpening Stone; Honing Stick; Superabrasive
Abrasive / Stone Cubic Boron Nitride
Height 0.375 inch (9.52 mm)
View Details
India® Coarse CS24 Round Edge Slip - 61463687155 - Norton Abrasives
Specs
Type Sharpening Stone; Slip Stone
Abrasive / Stone IndiaStone
Length 4.5 inch (114 mm)
View Details
India® Medium Benchstone MB35 - 61463685605 - Norton Abrasives
Specs
Type Sharpening Stone; Bench Stone
Abrasive / Stone IndiaStone
Length 5.0 inch (127 mm)
View Details
Crystolon® Fluted Hand Brick BF26 - 61463687840 - Norton Abrasives
Specs
Type Sharpening Stone; Rubbing Brick
Abrasive / Stone Silicon Carbide
Length 6.0 inch (152 mm)
View Details