FAG BEARING
Z-541021.24148-E1 -- SPHERICAL ROLLER BEARINGS
FAG Bearing
Spherical Roller Bearings
Z-541021.24148-E1
Description
Spherical roller bearing
-
Pacific International Bearing, Inc.
Description
Spherical roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
Z-541021.24148-E1 |
|
Product Name
|
Spherical Roller Bearings |
|
Type
|
Spherical
|
Unlock Full Specs
to access all available technical data
Similar Products
Accurate Bushing Company, Inc.
Dynamic Axial
14200 lbs (6440 kg)
Dynamic Radial
35800 lbs (16236 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
17900 lbs (8118 kg)
View Details
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Design Units
Metric
Bore
0.9843 inch (25.000 mm)
Outside Diameter
2.0472 inch (52.000 mm)
View Details