FAG BEARING
Z-563839.TR1-H144 -- TAPERED ROLLER BEARINGS
FAG Bearing
Tapered Roller Bearings
Z-563839.TR1-H144
Description
Tapered roller bearing
-
Pacific International Bearing, Inc.
Description
Tapered roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
Z-563839.TR1-H144 |
|
Product Name
|
Tapered Roller Bearings |
|
Design Units
|
Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Accurate Bushing Company, Inc.
Features
Flanged
Dynamic Axial
1830 lbs (830 kg)
Dynamic Radial
3490 lbs (1583 kg)
View Details
Design Units
Metric
Bore
0.7874 inch (20.000 mm)
Outside Diameter
1.8504 inch (47.000 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details