CertainTeed Corporation Datasheets for Wallboard
Wallboard is used to create a fireproof barrier in interior spaces. They are also used to provide decorative value.
Wallboard: Learn more
| Product Name | Notes |
|---|---|
| 1/4" Flex is a gypsum board specially designed for curved applications. Curved partitions and surfaces present an aesthetic alternative to conventional flat construction, enabling interior designers, building owners and home... | |
| AirRenew Essential comes in a 1/2-inch gypsum board, and AirRenew Essential Type X, a 5/8-inch fire-resistant gypsum board. Through patent-pending technology, AirRenew Essential proactively captures VOCs, specifically formaldehyde and other... | |
| AirRenew Extreme Abuse provides a cost-effective alternative to concrete masonry units, often specified for high-traffic applications. AirRenew Abuse is designed for areas prone to surface abrasion and indentation, such as... | |
| AirRenew® M2Tech® Gypsum Board is for use in interior walls and ceilings and is specially designed to offer a healthier living and working environment by improving indoor air quality and... | |
| AirRenew’s innovative technology enhances the air quality of interior environments by permanently reducing VOCs, particularly formaldehyde, circulating in the air. AirRenew takes VOCs out of the air and converts them... | |
| CertainTeed Regular Gypsum Boards are an interior gypsum board that consist of a solid set, fire-resistive gypsum core enclosed in ivory colored face paper and liner back paper. Long edges... | |
| CertainTeed Type C Gypsum Board is an interior gypsum board consisting of a solid set, fire-resistive, Type C gypsum core enclosed in ivory-colored face paper and a strong liner back... | |
| CertainTeed Type X Gypsum Board is an interior gypsum board consisting of a solid set, fire resistive, Type X gypsum core enclosed in ivory-colored face paper and a strong liner... | |
| CertainTeed Veneer Plaster Base is an interior gypsum board with a specially formulated face paper for use under gypsum veneer plaster. It consists of a solid set, fireresistive gypsum core... | |
| Designed for interior ceiling where there is a demand for sag resistance CertainTeed Interior Ceiling Gypsum Board consists of a solid set, fire-resistive gypsum core enclosed in ivory-colored face paper... | |
| Easi-Lite™ 30-Minute Lightweight Gypsum Board Easi-Lite™ 30 Gypsum Board is a specially formulated 5/8” interior gypsum board that is up to 30% lighter than industry standard 5/8” Type X board. | |
| Easi-Lite™ Interior Ceiling Board Offers Lightweight Design for Easy Handling, Optimal Sag Resistance Easi-Lite™ Lightweight Interior Ceiling Gypsum Board is used for interior ceilings in standard residential and commercial applications. | |
| Easi-Lite™ Lightweight Gypsum Board Makes Installation and Handling Easier. Easi-Lite gypsum board, which is up to 30 percent lighter than standard gypsum boards and can be used for both interior... | |
| Evenwall™ Gypsum Board is an interior gypsum board. Evenwall 5/8" (15.9 mm)Type X has a specially formulated, fire-resistive gypsum core enclosed in ivory-colored face paper and a liner back paper. | |
| For commercial and residential exterior applications with indirect exposure to the weather. CertainTeed Exterior Soffit Type X and CertainTeed Exterior Soffit Type C Gypsum Boards are used for the underside... | |
| For enhanced moisture and mold resistance CertainTeed’s M2Tech® Moisture and Mold resistant family of products feature unique technology that combines moisture and mold resistance and is specially engineered to provide... | |
| For exterior wall applications where exposure conditions may be severe. A water-repellent gypsum sheathing for application to the outside of building framing members, and serves as the base for the... | |
| Interior gypsum board specially designed to provide abuse resistance in wall applications. For interior wall or ceiling applications where improved impact and/or indentation resistance is required. CertainTeed Abuse Resistant products... | |
| Shaftwall and Area Separation Firewall Systems M2Tech® Moisture and Mold Resistant Shaftliner Type X is a 1" thick and 2 ft wide gypsum shaftliner and coreboard with a fire resistive... |