CertainTeed Corporation Datasheets for Specialty Fibers, Fabrics, and Textiles
Specialty fibers, fabrics and textiles are based upon a unique composition, weave, or technology, and are designed for specialized applications.
Specialty Fibers, Fabrics, and Textiles: Learn more
| Product Name | Notes |
|---|---|
| Blanket Sound Control AcoustaBlanket Insulation is a black fiber glass blanket with an abuse resistant black surface used for acoustical control in theatres, studios, and the entertainment industry. It has... | |
| Boards of resin bonded glass fibers in a range of densities. Unfaced boards for use where an exterior finish will be applied. Foil Scrim Kraft (FSK) faced boards provide a... | |
| OEM Acoustical Board is used by fabricators who process it into finished acoustical insulation products. OEM Acoustical Board is typically used for office furniture, acoustical panels, baffles, architectural panels, and... | |
| Rigid glass fiber board with an abuse resistant black non-woven facing. Class A, Class I, Fire Hazard Classification 25/50 for exposed applications. USES Sound control in theaters, sound studios and... | |
| Used in shipbuilding and other applications, ULTIMATE provides excellent fire protection in addition to superior thermal and acoustical performance. It is a non-combustible, high temperature insulation composed of high melting... |