Evenwall™ Gypsum Board is an interior gypsum board. Evenwall 5/8" (15.9 mm)Type X has a specially formulated, fire-resistive gypsum core enclosed in ivory-colored face paper and a liner back paper. Long edges are rounded and tapered, allowing joints to be reinforced and concealed with joint tape and joint compound.
Product Data:
ASTM C1396
Thickness: 1/2” (12.7 mm), 5/8” (15.9 mm)
Lengths: 8’ (2440 mm), 10’ (3050 mm), 12’ (3660 mm), 14’ (4270 mm), 16’ (4880 mm)
Widths: 4’ (1220 mm) standard – 8’, 10’ and 12’ Lengths; 54” (1370 mm) – 12’, 14’, 16’ Lengths
Edge: Evenwall™ Paper: 100% recycled Ivory colored face paper and strong liner back paper.
Weight: 5/8” (15.9 mm): 2.3 lb/ft2 (11.23 kg/m2)
Packaging: Two pieces per bundle; face-to-face and end-taped.
| CertainTeed Corporation | |
|---|---|
| Product Category | Wallboard |
| Product Number | Evenwall |
| Product Name | 1/2”, 5/8” Gypsum Board |