CertainTeed Corporation Datasheets for Roofing Materials
Roofing materials come in many forms. For example, sheet metal, asphalt and tiles are common materials depending on the climate there are best suited for.
Roofing Materials: Learn more
| Product Name | Notes |
|---|---|
| A strong roof. A stylish home. Our impact resistant shingles will give you both. This shingle has a tough fiber glass reinforced base to help achieve the highest impact resistant... | |
| A tough, one-piece shingle - ideal for situations where the highest quality roofing products are called for at an economical price. Installation is fast and easy to minimize roofing time... | |
| Built on a super tough fiber glass base, XT 25 provides excellent durability and performance Fiber glass composition 205 lbs. per square UL Class A fire resistance UL certified to... | |
| CertainTeed All Weather/Empire Base Sheet is designed for use as a base sheet for both hot and cold applied, built-up roofing systems. All Weather/Empire Base Sheet will provide additional strength,... | |
| CertainTeed Glasbase Base Sheet is designed for use as a base sheet for both hot and cold applied, inorganic built-up roofing systems. It is suitable for use in the construction... | |
| CertainTeed’s Highland Slate has the look, texture and tone of natural slate with a dark shadow line to accentuate its appeal from the curb. Each tab is individually colored by... | |
| CertainTeed's Flintlastic APP Base T is designed for use as a base sheet for APP modified bitumen roofing systems. It is suitable for use in the construction of various types... | |
| Durable, beautiful color-blended line of shingles. The widest aray of colors to suit any trim, stucco or siding color. Manufactured with self-sealing adhesive strips and a wide nailing zone, larger... | |
| If you are looking for a shingle with staying power, your search stops here. When it comes to weathering the elements, XT 30 is at the top of its class. | |
| Landmark Premium is engineered to outperform ordinary roofing in every category, keeping you comfortable, your home protected, and your peace-of-mind intact for years to come with a transferable warranty that's... | |
| Landmark PRO is engineered to outperform ordinary roofing in every category, keeping you comfortable, your home protected, and your peace-of-mind intact for years to come with a transferable warranty that's... | |
| Landmark Solaris™ Gold from CertainTeed Roofing is a brilliant energy-saving breakthrough that puts cool roof technology to work. Landmark Solaris is a steep-slope, solar reflective asphalt roofing shingle which contains... | |
| Landmark Solaris™ PLATINUM from CertainTeed Roofing is a brilliant energy-saving breakthrough that puts cool roof technology to work. Landmark Solaris is a steep-slope, solar reflective asphalt roofing shingle which contains... | |
| Natural Function. Natural Beauty. Natural Partnership with CertainTeed Roofing…Naturally! CertainTeed Roofing and LiveRoof® have partnered to create and distribute innovative new roofing systems that are structurally and environmentally sound. LiveRoof... | |
| Patriot shingles feature intricate color blend drops combined with intermittent shadow lines offering rich, aesthetic appeal homeowners have grown to expect in quality asphalt roofing shingles. For contractors and builders,... | |
| Presidential Shake IR's sculpted edges and staggered design combine to give your roof the charm and beauty of authentic wood shakes. Presidential Shake, made of two laminated layers of the... | |
| Presidential Shake is the original luxury shingle created to replicate the look of cedar shakes with the performance of fiber glass construction. Presidential Shake shingles deliver the charm and character... | |
| Presidential Shake TL, the luxury shingles with the look of cedar shakes and the performance of one of the finest composition roofing solutions in the industry. Three layers of material... | |
| Presidential Solaris™ – Luxury Solar Reflective Shingles Presidential Solaris is a steep-slope, solar reflective asphalt roofing shingle which contains advanced colored granules that reflect the sun’s rays. Designed to replicate... | |
| Some roofs say more about you; about your style; about the home that uniquely showcases your life. Grand Manor says it all with a style and grace that is exceptional... | |
| Symphony composite slate shingles is a masterpiece of synthetic slate design with enduring qualities of tooled craftsmanship, natural beauty, and harmony. Symphony is a specially-engineered composite roofing shingle that mimics... | |
| The super-heavyweight shingle that offers premium performance and the pride and prestige of scalloped slate is a perfect solution for a steeply-pitched roof. A most unique shingle for a one-of-a-kind... | |
| Three laminated layers of the industry's most durable materials, providing a dramatically thick roofing product styled with the classic appeal of wood shakes. Landmark TL is the triple performance shake... | |
| Use of CertainTeed's Flintlastic SA NailBase in a self-adhering system permits complete mechanical attachment to nailable substrates, preserving the integrity of the substrate for future tear-offs and adding additional waterproofing... | |
| With the added impact resistance, this traditional three-tab shingle offers a level of protection that's far from every day. Durable, beautifully color-blended line of shingles. Manufactured with self-sealing adhesive strips. | |
| XT 25 Metric Shingles When it comes to weathering the elements, XT 25 is quite simply at the top of its class. Built on a tough fiber glass base, each... |