For enhanced moisture and mold resistance
CertainTeed’s M2Tech® Moisture and Mold resistant family of products feature unique technology that combines moisture and mold resistance and is specially engineered to provide enhanced protection against mold growth.
M2Tech® Moisture and Mold Resistant Gypsum Board provides enhanced protection against mold growth. It is designed for use on interior walls and ceilings in standard residential, commercial, and institutional applications where enhanced mold resistance is preferred. Also available in Type X for enhance fire resistance.
Additional zone of protection against moisture and mold
Achieves the best possible score of 10 for mold resistance per ASTM D3273
Achieves the best possible score of 0 for mold resistance per ASTM G21
GREENGUARD Children & Schools Certification
GREENGUARD Indoor Air Quality Certification
Less than 5% water absorption by weight after 2-hour immersion, as per ASTM C 473 test method
Lightweight gypsum that is easy to cut and install
May be finished, painted, or wallpapered using conventional gypsum board techniques
Qualifies for numerous fire-resistance rated assembly designs for safety and performance
Handles like other CertainTeed gypsum boards
Product Data:
Thickness: 1/2” (12.7mm), 5/8” (15.9mm)
Lengths: 8’ (2440mm), 10’ (3050mm), 12’ (3660mm)
Widths: 4’ (1220mm)
Edges: Tapered
Paper: 100% recycled moisture and mold resistant light violet colored face paper and bronze back paper
Weight: 1.60 lb/ft2 (7.8kg/m2)
For enhanced moisture and mold resistance
CertainTeed’s M2Tech® Moisture and Mold resistant family of products feature unique technology that combines moisture and mold resistance and is specially engineered to provide enhanced protection against mold growth.
M2Tech® Moisture and Mold Resistant Gypsum Board provides enhanced protection against mold growth. It is designed for use on interior walls and ceilings in standard residential, commercial, and institutional applications where enhanced mold resistance is preferred. Also available in Type X for enhance fire resistance.
- Additional zone of protection against moisture and mold
- Achieves the best possible score of 10 for mold resistance per ASTM D3273
- Achieves the best possible score of 0 for mold resistance per ASTM G21
- GREENGUARD Children & Schools Certification
- GREENGUARD Indoor Air Quality Certification
- Less than 5% water absorption by weight after 2-hour immersion, as per ASTM C 473 test method
- Lightweight gypsum that is easy to cut and install
- May be finished, painted, or wallpapered using conventional gypsum board techniques
- Qualifies for numerous fire-resistance rated assembly designs for safety and performance
- Handles like other CertainTeed gypsum boards
Product Data:
Thickness: 1/2” (12.7mm), 5/8” (15.9mm)
Lengths: 8’ (2440mm), 10’ (3050mm), 12’ (3660mm)
Widths: 4’ (1220mm)
Edges: Tapered
Paper: 100% recycled moisture and mold resistant light violet colored face paper and bronze back paper
Weight: 1.60 lb/ft2 (7.8kg/m2)