CertainTeed Corporation Datasheets for Fencing Materials
Fencing materials are plain or decorative partitions used to prevent access or contain a property or facility.
Fencing Materials: Learn more
| Product Name | Notes |
|---|---|
| 1-1/2" square picket Heights: 3' & 4' Steel reinforced bottom rail Color: White Lifetime limited warranty with SureStart™ parts and labor protection | |
| A beautiful option for complete privacy Precision pre-routed posts -- no brackets or adhesives required Tongue & groove picket 5' & 6' High, 8' Wide Classic Curve deco rail Steel... | |
| A classic picket fence with a touch of elegance Precision pre-routed posts --no brackets or adhesives required Thru-picket "good neighbor" design 3' & 4' High, 6' Wide Easy to install... | |
| A contemporary picket style that's perfect for pools Precision pre-routed posts --no brackets or adhesives required "Good neighbor" design 7/8" x 1-1/2" picket style 3', 4', 5' and 6' High,... | |
| A decorative option with the look of wood Post & Rail fencing with CertaGrain® texture offers the authentic look of painted wood fencing with the low maintenance and proven performance... | |
| A safe reliable enclosure for horses and livestock Bufftech's 3 and 4 Rail fencing provides sturdy construction and long-lasting quality to create low-maintenance enclosures for horses and common livestock. 3-rail... | |
| A sleek, semi-private fencing style Precision pre-routed posts -- no brackets or adhesives required 7/8" x 3" picket style 4', 5' or 6' High, 8' Wide 2" x 4" bottom... | |
| A tasteful way to transition from low to high fence sections. Coordinates with Chesterfield fence Transitions from 6' to 4' heights Colors: White & Almond Lifetime limited warranty with SureStart™ | |
| An easy-care privacy fence Quality bracketed system Tongue & groove picket with "good neighbor" design 5/8" x 11-3/8" picket size 6' High, 8' Wide Color: White Classic Curve Deco Rail... | |
| Chesterfield style with a decorative lattice accent 7/8" x 7" tongue & groove picket style Two heights: 4' 8" plus 1'4" accent & 3' 8" plus 1/4" accent 2" x... | |
| Classic styling with dependable performance Tongue & groove picket design 5/8" x 11-3/8" picket size 1-1/2" x 5-1/2" Classic Curve deco rail 4' & 6' heights Steel reinforced bottom rail... | |
| Crossbuck style is recommended for decorative purposes only. 1-1/2" x 5-1/2" ribbed rails Two colors: White & Tan Lifetime limited warranty with SureStart™ parts and labor protection | |
| The Arlington style with a decorative lattice accent Precision pre-routed posts -- no brackets or adhesives required Tongue & groove picket "Good neighbor" design 5' & 6' High, 8' Wide... | |
| The authentic look of painted wood fencing Post & Rail fencing with CertaGrain® texture offers the authentic look of painted wood fencing with the low maintenance and proven performance of... | |
| The Brookhaven style with a decorative lattice accent Quality bracketed system Tongue & groove picket with "good neighbor" design 5/8" x 11-3/8" picket size 6' High, 8' Wide Color: White... | |
| The Chesterfield style with a distinctive square lattice accent 7/8" X 7" tongue & groove picket style Height: 4' 8" plus 1' 4" accent 2" x 6" channeled deco rail... | |
| The Chesterfield style with a stately picket accent. 7/8" x 7" tongue & groove with 1-1/2" square picket style accent Height: 4' 8" plus 1' 4" of accent 2" x... | |
| The Chesterfield style with an elegant Victorian accent. 7/8" x 7" tongue & groove and 7/8 x 1-1/2" picket style Height: 4' 8" plus 1' 4" accent 2" X 6"... | |
| The Danbury style in a concave design Traditional concave picket fence with "good neighbor" design that is equally attractive on both sides. Picket style: 3" pointed picket Height: 4' Steel... | |
| The Galveston style with a decorative lattice accent Tongue & groove picket design 7/8" x 7" picket size Height: 6' 8" plus 1' 4" accent 2" x 6" channeled rail... | |
| The Lexington style with a decorative Lattice Accent Tongue & groove picket design 5/8" x 11-3/8" picket size 1-1/2" x 5-1/2" Classic Curve deco rail 4' & 6' heights Steel... | |
| The New Lexington style with a decorative Victorian Accent Tongue & groove picket design 5/8" x 11-3/8" picket size 1-1/2" x 5-1/2" Classic Curve deco rail 4' & 6' heights... | |
| The Newport style in a concave design Precision pre-routed posts -- no brackets or adhesives required Thru-picket "good neighbor" design 3', 4' or 5' High, 6' Wide Easy to install... | |
| The Ultimate in Complete Privacy Fence Authentic woodgrain texture Tongue & groove picket design 7/8" x 7" picket size 7'& 8' heights 2" x 6" channeled rail Steel reinforced mid-rail... | |
| The ultimate in complete privacy Tongue & groove picket design 7/8" x 7" picket size 2" x 6" channeled rail 7' & 8' heights All three rails reinforced with steel... | |
| Thru-picket "good neighbor" design 7/8" x 6" ribbed picket size 5'& 6' heights with mid-rail Steel reinforced bottom rail Two colors: White & Almond Lifetime limited warranty with SureStart™ parts... | |
| Traditional concave picket fence with "good neighbor" design that is equally attractive on both sides. Picket style: 3" pointed picket Height: 4' Steel reinforced bottom rail Colors: Almond, White and... | |
| Traditional picket fence with "good neighbor" design that is equally attractive on both sides. Picket Style: 3" dog-ear picket Height: 4' Colors: Almond and White Lifetime limited warranty with SureStart™ | |
| Traditional picket fence with "good neighbor" design that is equally attractive on both sides. Picket style: 3" pointed picket Height: 4' Steel reinforced bottom rail Colors: Almond, White and Clay... | |
| Traditional picket fence with "good neighbor" design that is equally attractive on both sides. Picket style: 3" pointed picket Height: 4' Steel reinforced bottom rail Colors: Almond, White, Clay, Arbor... | |
| Traditional picket styling in a timeless design Quality bracketed system "Thru-picket "good neighbor" design 7/8" x 3" picket size 4' High, 8' Wide Steel reinforced bottom rail Easy to order... | |
| Transition from low to high fence sections with this aesthetically appealing panel Coordinates with Lexington fence Transitions from 4' to 6' heights Two Colors: White & Almond Lifetime limited warranty... | |
| 2-rail style 1-1/2" x 5-1/2" ribbed rails, 2" x 6" hollow rails or 2" x 6" ribbed rails Two colors: White & Almond Lifetime limited warranty with SureStart™ parts and... | |
| 7/8" x 1 1/2" picket size 3', 4', 5' & 6' heights (5' & 6' include mid-rail) Steel reinforced bottom rail Two colors: White & Almond Meets most building codes... | |
| 7/8" x 1-1/2" & 7/8" x 3" picket size 3', 4', 5' & 6' heights (5' & 6' include mid-rail) Steel reinforced bottom rail Two colors: White & Almond Meets... | |
| 7/8" x 1-1/2" picket size 3', 4', 5' & 6' heights (5' & 6' include mid-rail) Steel reinforced bottom rail Two colors: White & Almond Lifetime limited warranty with SureStart™ | |
| 7/8" x 3" picket size 3', 4', 5' & 6' heights (5' & 6' include mid-rail) Steel reinforced bottom rail Two colors: Almond and White Meets most building codes for... | |
| 7/8" x 3" picket size 4', 5' & 6' heights (5' & 6' include mid-rail) Steel reinforced bottom rail Six colors: Almond, Arbor Blend, Arctic Blend, Sierra Blend, Weathered Blend... | |
| Authentic woodgrain texture Tongue & groove picket design 7/8" x 7" picket size 4', 5' & 6' heights 2" x 6" channeled rail Steel reinforced bottom rail Heavy wall post... | |
| Authentic woodgrain texture Tongue & groove picket design 7/8" x 7" picket size Height: 4' 10" plus 1' 3" accent 2" x 6" channeled rail Steel reinforced bottom rail Heavy... | |
| Authentic woodgrain texture Tongue & groove picket design 7/8" x 7" picket size Height: 4' 8" plus 1' 4" accent 2" x 6" channeled rail Steel reinforced bottom rail Heavy... | |
| Quality bracketed system "Thru-picket "good neighbor" design 7/8" x 3" picket size 4' High, 8' Wide Steel reinforced bottom rail Easy to order and install Choice of preassembled or unassembled... | |
| Realistic stucco texture. Innovative alternative to stucco walls Coordinates with a variety of wall surfaces and stucco styles Will not crumble, peel, chip or crack due to settlement No foundation... | |
| Thru-picket "good neighbor" design 1-1/2" square picket Heights: 3' & 4' Steel reinforced bottom rail Colors: White & Almond Lifetime limited warranty with SureStart™ parts and labor protection | |
| Thru-picket "good neighbor" design 7/8" x 3" picket size 3', 4', 5' & 6' heights (5' & 6' include midrail) Steel reinforced bottom rail Four colors: Almond, Clay and White... | |
| Thru-picket "good neighbor" design 7/8" x 3" picket size 4', 5' & 6' heights (5' & 6' include midrail) Steel reinforced bottom rail Seven colors: Almond, Arbor Blend, Arctic Blend,... | |
| Thru-picket "good neighbor" design 7/8" x 6" ribbed picket size 5' & 6' heights with mid-rail Steel reinforced bottom rail Color: White WindZone™ performance - Miami-Dade County approved NOA #06-1019.01... | |
| Thru-picket "good neighbor" design 7/8" x 6" ribbed picket size 5' & 6' heights with mid-rail Steel reinforced bottom rail Color: White WindZone™ performance - Miami-Dade County approved NOA #11-1028.05... | |
| Traditional picket design 3" dog-ear picket Heights: 3' & 4' Color: White Lifetime limited warranty with SureStart™ parts and labor protection |