CertainTeed Corporation Datasheets for Siding and Exterior Wall Coverings
Siding is used to cover the exterior of a building for protective and decorative purposes.
Siding and Exterior Wall Coverings: Learn more
| Product Name | Notes |
|---|---|
| Architectural Accuracy and Beauty, Performance and Durability Restoration Classic™ provides the premium features thah makes it a great choice for both remodeling and new construction. Available in three architecturally accurate... | |
| Authentic Look of Beveled-Edge Wood Chamfer Board™ is a uniquely designed panel that can be used in vertical siding, porch ceiling and soffit applications. Chamfer Board offers the authentic look... | |
| CertainTeed's Vinyl Carpentry Soffits are designed to provide a beautiful finishing touch for porch ceilings and soffit areas, or add a distinctive touch with vertical siding applications. Ironmax Soffit offers:... | |
| CertainTeed's Vinyl Carpentry Soffits are designed to provide a beautiful finishing touch for porch ceilings and soffit areas, or add a distinctive touch with vertical siding applications. Universal Triple 4"... | |
| Classic Vertical Siding with Impressive Benefits With CedarBoards™ Board & Batten, CertainTeed has combinded a popular historic siding with innovative foam insulation technology to provide a classic vertical siding with... | |
| Design Flexibility to Meet Any Budget MainStreet™ offers consistent quality, good looks and is the ideal choice for homeowners looking for value with the benefits of a premium panel. Available... | |
| Extra long, extra thick Monogram® 46L & 46XL have the same great benefits as traditional Monogram, plus they reduce seams. With traditional 12' siding panels, seams appear every two to... | |
| If you're looking for vinyl siding that combines great looks and affordability, look no further than Encore™. This high quality panel is attractive, easy to maintain and surprisingly economical. Available... | |
| Perimeter Soffit - The perfect balance of aesthetic and performance Perimeter Soffit offers a smooth, flat surface and provides the perfect balance of aesthetic and performance. Perimeter Soffit offers: • | |
| Reproduced from authentic hand-crafted boards, Carolina Beaded™ provides an original impression for homes of distinction. The deep "V" groove design creates a distinct shadow line between the face of the... | |
| Soffit Use Only Triple 4" Offers: Available in 9 Low-gloss, matte finish colors Solid, Fully Vented and Center Vented Panels (center vented available in Colonial White and Snow only) .036"... | |
| The Classic Appearance of Wainscoting CertainTeed offers a variety of Vinyl Carpentry soffit panels. Our Beaded Triple 2" offers the look of fine detailing and craftsmanship Triple 2" wainscot style... | |
| The Natural Look of Painted or Stained Cedar Whether it is a Victorian reproduction, a New England saltbox or a modern beach house get-away, we offer the rich look of... | |
| The Perfect Balance of Beauty and Performance CedarBoards™ Insulated Siding provides the added strength and thermal benefit of rigid foam insulation with easy maintenance. Dressing your home in CedarBoards is... | |
| The Traditional Look of Alternating Wide and Narrow Cedar Boards With Board & Batten, CertainTeed has recreated a siding favored by early settlers to protect and beautify homes and outbuildings. | |
| Triple 3 1/3" InvisiVent soffit offers at least 50% more ventilation than most standard vinyl soffit, providing more than 10" of net-free intake area. This means that not only will... | |
| Wolverine American Legend™ coordinates with Vinyl Carpentry Decorative Trim and Soffit so you can create and achieve the look you desire. Panels are available in a wide range of coordinating... |