AirRenew® M2Tech® Gypsum Board is for use in interior walls and ceilings and is specially designed to offer a healthier living and working environment by improving indoor air quality and offering peace of mind for generations.
AirRenew takes VOCs out of the air and converts them into safe inert compounds. Once they are captured in the board, they cannot be released back into the air.
M2Tech® technology also improves indoor air quality by providing enhanced moisture and mold resistance.
AirRenew® M2Tech® Gypsum Board is used for interior walls and ceilings in residential, commercial or institutional applications. It can be used for new construction or renovations over wood or steel framing. It is typically nailed or screwed to studs spaced 16" or 24" o.c., but can be laminated with an adhesive.
Thicknesses: 5/8" (15.9 mm) Type X 1/2" (12.7 mm)
Widths: 4' (1220 mm)
Lengths: 8', 10', 12' Standard (2440, 3050, 3660 mm)
Edges: Tapered
Packaging: Two pieces per bundle, face-to-face and end-taped
Product Standards
ASTM C1396 CAN/CSA-A82.27
| CertainTeed Corporation | |
|---|---|
| Product Category | Wallboard |
| Product Number | AirRenew® M2Tech® |
| Product Name | 5/8", 1/2" Indoor Air Quality (IAQ) Gypsum Board |