AirRenew’s innovative technology enhances the air quality of interior environments by permanently reducing VOCs, particularly formaldehyde, circulating in the air. AirRenew takes VOCs out of the air and converts them into safe inert compounds.
AirRenew Extreme Impact is a cost-effective alternative to concrete masonry units, often specified for high-traffic applications. AirRenew Impact contains a specially designed fiberglass reinforcement that provides superior resistance to hard impacts and penetrations. The product feature M2Tech® technology, which consists of 100 percent recycled paper that is treated to protect against mold growth. Ideal for healthcare, education, and commercial projects with sustainable design in mind, the AirRenew product family can contribute to indoor environmental quality, recycled materials, and innovation in design credits for green projects. AirRenew contains up to 99 percent total recycled content and may provide regional materials depending on project location. In addition, the use of impact-resistant gypsum board contributes to the overall durability and longevity of interior spaces in homes and buildings.
AirRenew® Extreme Impact Resistant Gypsum Board is for use in interior wall and ceiling applications that require improved durability and is specially designed to offer a healthier living and working environment by improving indoor air quality and offering peace of mind for generations.
Thicknesses: 5/8" (15.9 mm) Type X
Widths: 4' (1220 mm)
Lengths: 8', 10', 12' Standard
(2440, 3050, 3660 mm)
Weight: 2.8 lbs per SF (13.7 kg/m2)
Edges: Tapered
Packaging: Two pieces per bundle, face-to-face
Product Standards:
ASTM C1396
CAN/CSA-A82.27
ASTM C1629
AirRenew Essential comes in a 1/2-inch gypsum board, and AirRenew Essential Type X, a 5/8-inch fire-resistant gypsum board. Through patent-pending technology, AirRenew Essential proactively captures VOCs, specifically formaldehyde and other aldehydes, and converts them into safe, inert compounds.
AirRenew Essential Gypsum Board is used for interior walls in residential, commercial or institutional applications. It can be used for new construction or renovations over wood or steel framing. Thicknesses: 1/2" (12.7 mm)
Widths: 4' (1220 mm), 54" (1370 mm)
Lengths: 8' (2440mm), 12' Standard (3660 mm)
Weight: 1.4 - 1.6 psf (6.8 - 7.8 kg/m2)
Edges: Tapered
Packaging: Two pieces per bundle, face-to-face and end-taped
Product Standards:
ASTM C1396
CAN/CSA-A82.27
AirRenew Extreme Abuse provides a cost-effective alternative to concrete masonry units, often specified for high-traffic applications. AirRenew Abuse is designed for areas prone to surface abrasion and indentation, such as hallways and classrooms. The product features M2Tech® technology, which consists of 100 percent recycled paper that is treated to protect against mold growth.
Ideal for healthcare, education, and commercial projects with sustainable design in mind, the AirRenew product family can contribute to indoor environmental quality, recycled materials, and innovation in design credits for green projects. AirRenew contains up to 99 percent total recycled content and may provide regional materials depending on project location. In addition, the use of abuse-resistant gypsum board contributes to the overall durability and longevity of interior spaces in homes and buildings.
AirRenew® Extreme Abuse Resistant Gypsum Board is for use in interior wall and ceiling applications that require improved durability and is specially designed to offer a healthier living and working environment by improving indoor air quality and offering peace of mind for generations.
Thicknesses: 5/8" (15.9 mm) Type X
Widths: 4' (1220 mm)
Lengths: 8', 10', 12' Standard
(2440, 3050, 3660 mm)
Weight: 2.8 lbs per SF (13.7 kg/m2)
Edges: Tapered
Packaging: Two pieces per bundle, face-to-face
Product Standards:
ASTM C1396
CAN/CSA-A82.27
ASTM C1629
| CertainTeed Corporation | |
|---|---|
| Product Category | Wallboard |
| Product Number | AirRenew® |
| Product Name | 5/8" Extreme Impact Resistant Gypsum Board |