CertainTeed Corporation Datasheets for Fabric and Fiber Insulation
Fabric and fiber insulation materials comprise textiles which limit thermal transfer. They are frequently used to insulate structures, and are critical components of building sustainability.
Fabric and Fiber Insulation: Learn more
| Product Name | Notes |
|---|---|
| 5' Duct Wrap to Accommodate Larger Ducts and Cleaner Installs CertainTeed WideWrap Duct Wrap Insulation offers the same unparalleled thermal properties and qualities as SoftTouch Duct Wrap, but is available... | |
| Blanket Sound Control AcoustaBlanket Insulation is a black fiber glass blanket with an abuse resistant black surface used for acoustical control in theatres, studios, and the entertainment industry. It has... | |
| Boards of resin bonded glass fibers in a range of densities. Unfaced boards for use where an exterior finish will be applied. Foil Scrim Kraft (FSK) faced boards provide a... | |
| CertainTeed is dedicated to Building Responsibly™ with fiber glass insulation products that are engineered, produced and shipped with the commitment to minimizing environmental impact and improving energy savings. Quality of... | |
| CertainTeed offers several fiber glass insulation products designed specifically for basements and areas with masonry wall construction where cavity depth is limited. Basement wall insulation is designed for use in... | |
| CertainTeed SoftTouch™ Duct Wrap Insulation offers outstanding thermal properties that reduce unwanted heat loss or gain and condensation during system operation. SoftTouch duct wrap is GREENGUARD® Certified as low emitting. | |
| EasyTouch Insulation is intended to be used in either residential or commercial construction as thermal and acoustical insulation in attics, ceilings, walls and floors. The product is encapsulated in a... | |
| Fiber Glass Metal Building Insulation is a flexible blanket insulation furnished in unfaced rolls. Its primary use is in exterior walls and standing seam roofing systems of pre-engineered metal buildings. | |
| For insulating vessels and large diameter pipes in commercial and industrial construction projects to help control heat loss or gain, and provide hot surface personnel protection during system operation. A... | |
| HT Types 1 and 2 are designed for use on industrial equipment operating at temperatures up to 1000°F (538°C). Type 1 can be used on panel systems, as a flexible... | |
| Light-density fiber glass batts with a kraft, foil, or a foil scrim kraft (FSK) fire-resistant vapor retarder facing. USES To improve thermal performance of exterior and interior walls and floor/ceiling... | |
| Marine Duct Wrap Insulation is used to insulate rectangular and round HVAC ductwork for marine and general applications. It reduces unwanted heat loss or gain from equipment and ductwork and,... | |
| NoiseReducer products are designed for use in commercial and residential wall and ceiling assemblies to effectively reduce transmission of airborne sound and provide thermal insulation. NoiseReducer Sound Control Batts are... | |
| OEM Acoustical Board is used by fabricators who process it into finished acoustical insulation products. OEM Acoustical Board is typically used for office furniture, acoustical panels, baffles, architectural panels, and... | |
| Rigid glass fiber board with an abuse resistant black non-woven facing. Class A, Class I, Fire Hazard Classification 25/50 for exposed applications. USES Sound control in theaters, sound studios and... | |
| SMARTBATT features an integrated smart vapor retarder that blocks indoor moisture from entering when humidity in the wall cavity is low and breathes when it senses high humidity that needs... | |
| This product is intended for use in either residential or commercial construction as thermal insulation in walls. These batts are designed for use in standard width wood framed construction where... | |
| Used in shipbuilding and other applications, ULTIMATE provides excellent fire protection in addition to superior thermal and acoustical performance. It is a non-combustible, high temperature insulation composed of high melting... |