CertainTeed Corporation Datasheets for HVAC Ductwork
HVAC ductwork includes pipe or closed conduits made of sheet metal, fiberglass board, or other suitable material for conducting air to and from an air handling unit.
HVAC Ductwork: Learn more
| Product Name | Notes |
|---|---|
| Composed of resin-bonded glass fibers with a reinforced foil laminate air barrier/vapor retarder facing applied to the outside surface and a textile fiber glass non-woven mat bonding to the air... | |
| ToughGard and Ultra*Duct Black perform at air velocities of up to 5,000 fpm (25.4 m/s). Both also perform at maximum internal pressures of ± 2" (51 mm) water gauge, and... |