Corrosion-resistant zinc, for many load situations
| Faultless Caster | |
|---|---|
| Product Category | Casters |
| Product Number | KP3331-6x2-1/2 |
| Product Name | Series KP1300-KP3300 Caster |
| Caster Type | Rigid Plate Caster |
| Wheel Type | Phenolic |
| Features | Brake (optional feature); Kingpinless |
| Maximum Load | 1600 lbs (726 kg) |
| Wheel Diameter | 6 inch (152 mm) |