Commercial applications: platform trucks, bakery equipment, warehouse carts
| Faultless Caster | |
|---|---|
| Product Category | Casters |
| Product Number | KP3431-4x2 |
| Product Name | Series KP1400-KP3400 Caster |
| Caster Type | Rigid Plate Caster |
| Wheel Type | Phenolic |
| Features | Brake (optional feature); Kingpinless |
| Maximum Load | 800 lbs (363 kg) |
| Wheel Diameter | 4 inch (102 mm) |