Commercial applications: platform trucks, bakery equipment, warehouse carts
| Faultless Caster | |
|---|---|
| Product Category | Casters |
| Product Number | KP1465W-HT-8x2 |
| Product Name | Series KP1400-KP3400 Caster |
| Caster Type | Swivel Plate Caster |
| Wheel Type | Plastic; RT Wheel - High Temp. |
| Features | Brake (optional feature); Kingpinless |
| Maximum Load | 1400 lbs (635 kg) |
| Wheel Diameter | 8 inch (203 mm) |