Corrosion-resistant zinc, for many load situations
| Faultless Caster | |
|---|---|
| Product Category | Casters |
| Product Number | KP1341B-10x2-1/2 |
| Product Name | Series KP1300-KP3300 Caster |
| Caster Type | Swivel Plate Caster |
| Wheel Type | Super-K |
| Features | Brake (optional feature); Swivel Lock (optional feature); Kingpinless |
| Maximum Load | 2500 lbs (1134 kg) |
| Wheel Diameter | 10 inch (254 mm) |