For power drawn trailer usage, applications requiring high load capacities
| Faultless Caster | |
|---|---|
| Product Category | Casters |
| Product Number | HX1638T-10x3 |
| Product Name | Series HX1600-HX3600 Caster |
| Caster Type | Swivel Plate Caster |
| Wheel Type | Poly/Metal |
| Features | Brake (optional feature); Swivel Lock (optional feature) |
| Maximum Load | 3000 lbs (1361 kg) |
| Wheel Diameter | 10 inch (254 mm) |