Strongest in its class, integrally forged kingpin SAE 1045 forged top plate
| Faultless Caster | |
|---|---|
| Product Category | Casters |
| Product Number | HX1441B-6x2-1/2 |
| Product Name | Series HX1400-HX3400 Caster |
| Caster Type | Swivel Plate Caster |
| Wheel Type | Super-K |
| Features | Brake (optional feature); Swivel Lock (optional feature) |
| Maximum Load | 1620 lbs (735 kg) |
| Wheel Diameter | 6 inch (152 mm) |