1/2" Thick forged SAE 1045 top plate, high load capability
| Faultless Caster | |
|---|---|
| Product Category | Casters |
| Product Number | KP1541T-10x3 |
| Product Name | Series KP1500-KP3500 Caster |
| Caster Type | Swivel Plate Caster |
| Wheel Type | Super-K |
| Features | Brake (optional feature); Swivel Lock (optional feature); Kingpinless |
| Maximum Load | 3000 lbs (1361 kg) |
| Wheel Diameter | 10 inch (254 mm) |