Strongest in its class, integrally forged kingpin SAE 1045 forged top plate
| Faultless Caster | |
|---|---|
| Product Category | Casters |
| Product Number | HX3431-10x3 |
| Product Name | Series HX1400-HX3400 Caster |
| Caster Type | Rigid Plate Caster |
| Wheel Type | Phenolic |
| Features | Brake (optional feature) |
| Maximum Load | 2900 lbs (1315 kg) |
| Wheel Diameter | 10 inch (254 mm) |