Designed for severe operating conditions and heavy loads
| Faultless Caster | |
|---|---|
| Product Category | Casters |
| Product Number | HX3331-10x3 |
| Product Name | Series HX1300-HX3300 Caster |
| Caster Type | Rigid Plate Caster |
| Wheel Type | Phenolic |
| Features | Brake (optional feature) |
| Maximum Load | 2500 lbs (1134 kg) |
| Wheel Diameter | 10 inch (254 mm) |