Corrosion-resistant zinc, for many load situations
| Faultless Caster | |
|---|---|
| Product Category | Casters |
| Product Number | KP1338-12x3 |
| Product Name | Series KP1300-KP3300 Caster |
| Caster Type | Swivel Plate Caster |
| Wheel Type | Poly/Metal |
| Features | Brake (optional feature); Swivel Lock (optional feature); Kingpinless |
| Maximum Load | 3500 lbs (1587 kg) |
| Wheel Diameter | 12 inch (305 mm) |