Hager Companies Surface Bolt 278D

Description
Certifications: - Meets ANSI A156.16 for L04151 Bolt Length: - 6" (152 mm) Bolt Width: - 7/16'' (11 mm) Bolt Throw: - 31/32'' (25 mm) Base Width: - 19/32'' (15 mm) Knob Diameter: - 1/2'' (13 mm)
Description
Certifications: - Meets ANSI A156.16 for L04151 Bolt Length: - 6" (152 mm) Bolt Width: - 7/16'' (11 mm) Bolt Throw: - 31/32'' (25 mm) Base Width: - 19/32'' (15 mm) Knob Diameter: - 1/2'' (13 mm)

Suppliers

Company
Product
Description
Supplier Links
Surface Bolt - 278D - Hager Companies
St. Louis, MO, USA
Surface Bolt
278D
Surface Bolt 278D
Certifications: - Meets ANSI A156.16 for L04151 Bolt Length: - 6" (152 mm) Bolt Width: - 7/16'' (11 mm) Bolt Throw: - 31/32'' (25 mm) Base Width: - 19/32'' (15 mm) Knob Diameter: - 1/2'' (13 mm)

Certifications: - Meets ANSI A156.16 for L04151 Bolt Length: - 6" (152 mm) Bolt Width: - 7/16'' (11 mm) Bolt Throw: - 31/32'' (25 mm) Base Width: - 19/32'' (15 mm) Knob Diameter: - 1/2'' (13 mm)

Supplier's Site

Technical Specifications

  Hager Companies
Product Category Locks
Product Number 278D
Product Name Surface Bolt
Lock Type Surface Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Padlock For Well Monitoring Plugs - 142-800 - Petersen Products Co.
Specs
Lock Type Padlock
View Details
Oil Field/Petroleum Security Flange Lock -  - McGard Special Products Division
McGard Special Products Division
Specs
Actuation Key
View Details
Padlocks - 2794737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lock Type Padlock
View Details