Hager Companies Surface Bolt 275D

Description
Certifications: - Meets ANSI A156.16 for L04161 or L84161 Length: - 8" (203 mm) Overall width: - 2-1/2" (52 mm) Bolt Throw: - 1" (25 mm) Material: - Steel Finish: - US26D Fasteners: - Eight (8) #10 x 1-1/4" FPHWS - Eight (8) #10 - 24 x 1" undercut FPHMS
Description
Certifications: - Meets ANSI A156.16 for L04161 or L84161 Length: - 8" (203 mm) Overall width: - 2-1/2" (52 mm) Bolt Throw: - 1" (25 mm) Material: - Steel Finish: - US26D Fasteners: - Eight (8) #10 x 1-1/4" FPHWS - Eight (8) #10 - 24 x 1" undercut FPHMS

Suppliers

Company
Product
Description
Supplier Links
Surface Bolt - 275D - Hager Companies
St. Louis, MO, USA
Surface Bolt
275D
Surface Bolt 275D
Certifications: - Meets ANSI A156.16 for L04161 or L84161 Length: - 8" (203 mm) Overall width: - 2-1/2" (52 mm) Bolt Throw: - 1" (25 mm) Material: - Steel Finish: - US26D Fasteners: - Eight (8) #10 x 1-1/4" FPHWS - Eight (8) #10 - 24 x 1" undercut FPHMS

Certifications: - Meets ANSI A156.16 for L04161 or L84161 Length: - 8" (203 mm) Overall width: - 2-1/2" (52 mm) Bolt Throw: - 1" (25 mm) Material: - Steel Finish: - US26D Fasteners: - Eight (8) #10 x 1-1/4" FPHWS - Eight (8) #10 - 24 x 1" undercut FPHMS

Supplier's Site

Technical Specifications

  Hager Companies
Product Category Locks
Product Number 275D
Product Name Surface Bolt
Lock Type Surface Bolt
Unlock Full Specs
to access all available technical data

Similar Products