Applications: - Auxiliary and primary locking - Non-handed - Conventional cylinder or Small Format Interchangeable Core housing available Certifications: - BHMA Certified ANSI A156.5 Grade 2 - ANSI A250.13 Severe Windstorm Resistant Component - UL/cUL Listed for all functions up to 3 hours for "A" label single doors - UL10C/UBC 7-2 (1997) Positive Pressure Rated - UL10B Neutral Pressure Rated - ADA - Thumbturn - Lifetime warranty Exposed Trim: - Wrought brass, stainless steel or bronze Mechanism: - Steel, zinc dichromate plating Keys: - Two operating keys supplied per lock Cylinders: - Brass - Keyed Different - C Keyway - Other keying options, including keyed 6-pin, available from the factory - SFIC uncombinated or combinated, brass 6- or 7-pin sold separately - Drilled 6-pin, keyed 5-pin - Standard - Small Format Interchangeable Core housing available Door Thickness: - 1-3/8'' - 1-3/4'' (35 mm - 45 mm) - Standard - 1-3/4" (35 mm) Only - 3214 SFIC - 2" - 2-1/4" (51 mm - 57 mm) available for conventional cylinder - Must specify
Hager Companies | |
---|---|
Product Category | Locks |
Product Number | 3200 Series |
Product Name | Grade 2 Deadlock |
Lock Type | Deadbolt |