Acoustical Solutions, Inc. Datasheets for Soundproofing and Acoustic Materials
Soundproofing and acoustic materials are used to attenuate, deaden, or control sound and noise levels from machinery and other sources for environmental amelioration and regulatory compliance.
Soundproofing and Acoustic Materials: Learn more
| Product Name | Notes |
|---|---|
| * Concealed grid ceiling panel system * Easily installed on Z Bar * MDF, chipboard or plywood substrates * Standard sizes 2'x2', 2'x4' and custom * NRC ratings to 0.90... | |
| * Easily installed using nail clips on furring strips * 2 edge details - flush or reveal * MDF, chipboard or plywood substrates * Standard sizes 2'x2', 2'x4' and custom... | |
| * Easily installs in a standard 15/16" or 9/16" T-grid * Lay-in tegular edge reveal * MDF, chipboard or plywood substrates * Standard sizes 2'x2', 2'x4' and custom * NRC... | |
| * NRC ratings to 0.90 * Easily installs in standard 15/16" T-grid * 5/16" pencil line reveal between panels * MDF, chipboard or plywood substrates * Standard sizes 2'x2', 2'x4',... | |
| * Tongue and groove plank system * Slots and grooves achieve acoustic results * 17mm thick * Overlap edges create monolithic finished look * Standard sizes 5" or 12" wide... | |
| * Wood Plank System * Channeled chipboard core * 24mm or 31mm thick * Overlap edges create monolithic finished look * Standard sizes 23.6"x98" and 102" long * NRC ratings... | |
| A standard Acoustrack installation would be considered to be custom by most, but for Acoustrack, that custom look is a standard installation easily accomplished due to the superior Acoustrack patented... | |
| Acoustic Screens are free-standing portable units which can be supplied with any one of our durable quilted fiberglass absorber / barrier combination blankets. The panels are attached to a 1"... | |
| Acoustical door astragals are designed to effectively seal off the air gaps that create sound leaks where the doors meet on double doors. Just as you need acoustical door jambs... | |
| Acoustical Solutions is proud to offer the AcoustiFiber Wall System Sound Barrier Wall. AcoustiFiber is a fiberglass reinforced plastic barrier manufactured through a high-quality pultrusion process. It is a superior... | |
| Acoustical Solutions offers a full line of Flat (non-convoluted, non-patterned) Foams sheets and rolls in both polyurethane and melamine (Class 1 fire rated). Standard foam sheet sizes are 2'x 4'... | |
| Acoustical Solutions, Inc. offers the industry's widest selection of sound rated doors. A variety of STC (Sound Transmission Classification) ratings are available ranging from STC 41 up to STC 57. | |
| AcoustiClear™ is an innovative, 'clear' noise barrier wall system that is uniquely well suited for projects requiring a cost effective, visually appealing, sound blocking wall system. AcoustiClear™ is made from... | |
| AcoustiLight™ Ceiling Tiles are a revolutionary plug 'n play acoustical ceiling tile system that is simple to use and adds magic to any high-end ceiling. With both a drop tile... | |
| Acoustone Amplifier Grill Cloth Cover is designed and engineered for sound transmissibility and aesthetic appearance. The engineered fabric construction of the amplifier grill cloth cover allows the sound to pass... | |
| Acoustone Speaker Grill Cloth Cover is designed and engineered for sound transmissibility and aesthetic appearance. The unique and versatile qualities of the speaker grill cloth makes it suitable for a... | |
| Acoustone Stretch Fabric is designed and engineered for sound transmissibility and aesthetic appearance. The acoustically transparent material works very well as a speaker cover, acoustical panel cover, or acoustical stretch... | |
| AlphaComposites™ are offered in many combinations of sound-absorbing acoustical foams, sound-blocking vinyl sound barriers, protective facings and pressure-sensitive adhesive (peel and stick) backings. Space efficient and highly effective, AlphaComposites ™ | |
| AlphaEnviro™ Ceiling Tiles are very popular ceiling tiles in theaters, music studios and home theaters. These ceiling tiles are a 1" or 2" thick fiberglass that are either PVC faced... | |
| AlphaEnviro™ Hanging Baffles are sound absorbing baffles with washable surfaces. They are available in two exterior coverings: PVC (polyvinylchloride) and Ripstop nylon. For areas with less stringent environmental requirements, the... | |
| AlphaFlex™ Ceiling Banners provide exceptional sound absorption. These Banners are designed for facilities that require large amounts of sound absorption and acoustical treatment. AlphaFlex™ Ceiling Banners reduce reverberation (echo) time... | |
| AlphaMidnight™ Ceiling Tiles are very popular ceiling tiles in theaters, music studios and home theaters because of their black facing,. These ceiling tiles are a 1" or 2" thick fiberglass... | |
| AlphaPerf™ Metal Cloud Panels are used primarily as sound absorbers in noisy environments such as gymnasiums, swimming pools, pump rooms and industrial fabrication work areas. AlphaPerf™ Metal Cloud Panels offer... | |
| AlphaPerf™ Metal Wall Panels are a modular unit consisting of a metal or aluminum frame surrounding a perforated metal or aluminum skin, with encapsulated acoustical fiberglass sound absorber. The perforated... | |
| AlphaSorb Tackable Acoustical Wall Panels are the solution for areas that require noise reduction with a tackboard surface. The AlphaSorb Tackboard Wall Panel is manufactured specifically as a tack panel... | |
| AlphaSorb™ Fabric Faced Ceiling Tiles are your answer to your acoustic and aesthetic needs with their strong sound-absorbing performance and eye pleasing appearance. These custom ceiling tiles are available in... | |
| AlphaSorb™ Fabric Wrapped Acoustical Bass Traps are low frequency bass absorbers that answer your acoustical and aesthetic needs with their strong sound absorbing performance, durability and elegant appearance. They are... | |
| AlphaSorb™ Fabric Wrapped Banners are flexible banners that provide exceptional sound absorption. These banners are designed to be used in facilities that require large amounts of absorption for sound and... | |
| AlphaSorb™ Fabric Wrapped Cloud Panels answer your acoustical and aesthetic needs with their strong sound-absorbing performance, durability and elegant appearance. These hanging acoustical cloud panels are used for noise reduction... | |
| AlphaSorb™ Fabric Wrapped Hanging Baffles are your answer to your acoustical and aesthetic needs with their strong sound-absorbing performance, durability and eye pleasing appearance. These acoustical baffle panels are available... | |
| Anchorage Acoustical Wall Panels answer your acoustical and aesthetic needs at a cost much lower than other premium fabric wrapped acoustical panels. Anchorage Acoustical Wall panels have strong sound-absorbing performance,... | |
| Anechoic Foam Wedges are ideal for especially demanding anechoic rooms and chambers. The deep anechoic wedge pattern reduces noise by scattering and deflecting the sound waves. Usually found in sound... | |
| AudioSeal™ Drop Tile Ceiling Barrier is made up of a 1/8" thick layer of mass loaded vinyl material weighing one pound per square foot that is coupled with a 1"... | |
| AudioSeal™ Pipe and Duct Lag is a 1 lb per sq. ft. mass loaded barrier with a reinforced foil facing. It is typically used to wrap noisy pipes and ducts... | |
| AudioSeal™ Sound Absorption Blankets are quilted fiberglass blankets that features a durable vinyl coated fiberglass cloth facing quilted to two-inch thick fiberglass batting. The AQFA-10 blanket is available in a... | |
| AudioSeal™ Sound Absorption Blankets are quilted fiberglass blankets that features a durable vinyl coated fiberglass cloth facing quilted to two-inch thick fiberglass insulation. They are available in a variety of... | |
| Audioseal™ Sound Barrier is a sound transmission blocker that reduces sound from transmitting through walls, floors and ceilings. It is a limp-mass material made of high-temperature fused vinyl and no... | |
| ClearSonic Panels (CSP) provides acoustic separation between instruments on stage or in the studio. This helps reduce drum bleed into vocal or instrument microphones and lowers stage volume so that... | |
| ClearSonic Sorber Panels are an easy and effective way to contain sound and control reflections. Sorber panels are manufactured out of rigid 1.5" thick compressed fiberglass (6# PCF Density) and... | |
| CrossPoint™ Acoustical Wall Fabric is a soft, attractive, sound-absorbing wall covering. The acoustical fabric is made of a solution-dyed polypropylene fiber for its inherent stain resistance, durability and easy maintenance. | |
| Discover the secret of the Pyramids! Alpha Pyramid acoustical foam has a unique surface pattern that is matching and seamless when installed. With an NRC .70 - 1.05, the Alpha... | |
| Door Seals are a critical part of every soundproofing project! Unsealed gaps and clearances in door assemblies effectively cancel out the soundproofing benefits of the highest-rated acoustical doors. A 1%... | |
| EcoSorpt™ acoustical baffles are LEED eligible, high performance, recycled cotton products that are used to reduce ambient noise levels and excessive reverberation. They can be glued directly to a wall... | |
| EcoSorpt™ acoustical wall panels are LEED eligible, high performance, recycled cotton products that are used to reduce ambient noise levels and excessive reverberation. They can be glued directly to a... | |
| Enkasonic is an acoustic floor underlayment material made up of extruded nylon filaments which form a three dimensional core that has a nonwoven fabric heat bonded to its upper surface. | |
| Fire stop cable chase kits provide a complete sleeve / acoustical / firestop solution in a single package for all of your cable chase needs. All you add are the... | |
| Foam Bass Traps, also commonly known simply as bass traps, are intended for low frequency sound absorption. These foam bass traps are designed to fit into a corner of a... | |
| Guilford of Maine Fabric is a 100% polyester fabric that are acoustically sound transparent. This is an ideal fabric for wrapping or covering sound absorptive panels or speakers. Acoustical Solutions... | |
| Guilford of Maine Fabric is a 100% polyester fabric that are acoustically sound transparent. This is an ideal fabric for wrapping or covering sound absorptive panels or speakers. The standard... | |
| Iso-Step Floor underlayment is an environmentally friendly rubber based product made from recycled tires that is available in a one lb per square foot or two lb square foot model... | |
| Made from recycled, renewable material, the BioLine Acoustical Ceiling Tiles provide a LEED® eligible alternative to other wood ceiling tiles. The Solid-Finish tiles provide the beauty of real wood veneer... | |
| Named a Hot Product of 2008 by Rligious Product News, the AlphaSorb™ Fabric Wrapped Wall Panels answer your acoustical and aesthetic needs with their strong sound absorbing performance, durability and... | |
| Our Acoustical head and jamb seals are secured directly to the door stop. This acoustical seal features our unique compress-o-matic design with a sound-absorbing neoprene rubber gasket that compresses to... | |
| Our Automatic Door Bottom sweeps utilize a concealed flat spring mechanism, which activates when the door is closed, lowering a neoprene seal insert against the floor or saddle. The frame... | |
| PhonStop Acoustic Panels are made from 100% recycled glass and contains no adhesives. PhonStop is a light weight material with high NRC ratings of .95 when used without a plaster... | |
| PolySorpt™ are non-fibrous sound absorbing panels that can be used in a wide variety of indoors or outdoors environments to reduce ambient noise levels and excessive reverberation. They can be... | |
| Polywrap Acoustic Baffles are an economical and efficient solution to industrial noise control problems. This acoustic baffle is comprised of a heat sealed polyethylene bag encompassing a sound absorptive fiberglass. | |
| Ride the wave with Whisperwave. Whisperwave curved accent products allows you to unleash your creativity while reducing noise and reverberation. Whisperwave Baffles create movement and are easily hung using a... | |
| Sanitary Baffles reduce the reflection of sound waves by adding soft, porous, open-celled materials to an environment. The Sanitary Baffle is durable, low cost, and virtually rip-proof. The sound absorption... | |
| Signature Ceiling Tiles are excellent for lowering reverberation (echo) levels in rooms. The acoustical tile consists of a 1" thick, 6 pound density fiberglass board covered with your choice of... | |
| Sonex Harmoni Ceiling Tiles are the natural choice when you're looking for a way to combine contemporary styling with excellent acoustical control at a moderate price. The Sonex Harmoni ceiling... | |
| Sonex Classic acoustical foam is an extremely popular foam because of its design, acoustical effectiveness and its economical price point. Sonex Classic features a modified anechoic wedge design for cost-effectiveness... | |
| Sonex Classic acoustical foam panels have deep anechoic wedges designed specifically to scatter, deflect and absorb sound energy in high traffic areas. Sound energy is redirected deep into the material... | |
| Sonex Classic Colortec is the only acoustical foam offered by Sonex that is class 1 fire rated yet charcoal or light gray color throughout. Instead of simply painting the surface... | |
| Sonex Junior acoustical foam from Illbruck is the same pattern as their famous Sonex Classic panels except that the panel size is smaller (2X2 instead of 2X4) and the number... | |
| Sonex Mini is designed for use in environments where high frequency noise control is required. Its unique sculpted pattern allows for a maximum handling of high frequency sound waves. It... | |
| Sonex One acoustical foam wall panels are the most popular of all of the Sonex products because they are suitable for a wide variety of applications and environments. From industrial... | |
| Sonex Pyramid acoustical foam offers an angled panel design with significantly greater surface area than flat surfaces therefore maximizing the effective area for acoustical control. When installed the pattern provides... | |
| Sonex Pyramid polyurethane foam offers an angled design with significantly greater surface area than flat surfaces therefore maximizing the effective area for acoustical control. When installed the pattern provides continuous,... | |
| Sonex Valueline acoustical foam offers an affordable yet effective means of sound control. The unique surface pattern absorbs sound and maintains a Class A fire rating that meets or exceeds... | |
| Sonex™ Contour Ceiling Tiles combine a high sound absorbing rating (.70 - 1.00 NRC) with an eye-pleasing design. Because of the multiple patterns Sonex™ Contour Ceiling Tiles offer, you can... | |
| Sonex™ sound absorbing baffles are the effective solution to your acoustic problems. Made from Melamine foam, they are fiber-free, Class 1 fire-rated and designed to hang from ceilings in open... | |
| Sonex™ Whiteline acoustical ceiling tiles feature a white foam (Class A Fire Rated) core and a white fleece that is laminated to both surfaces. It has excellent sound absorption coefficients,... | |
| Sound damping sheets are a self-adhesive backed sheet used for sound and vibration control on metal panels. The adhesive side is smooth, giving complete contact with the underlying surface without... | |
| SoundSuede™ Fabric Wrapped Acoustic Wall Panels answer your acoustical and aesthetic needs with their strong sound-absorbing performance, durability and suede appearance. These acoustical wall panels are wrapped in our SoundSuede™ | |
| SoundSuede™ Fabric Wrapped Acoustical Bass Traps are low frequency bass absorbers covered in luxurious synthetic suede which gives a premium finish to any room. The strong sound absorbing performance, durability... | |
| SoundSuede™ Fabric Wrapped Hanging Baffles reduce sound reverbration and provide a more peaceful environment. These baffles are wrapped with a soft synthedic suede fabric, and their strong sound-absorbing performance, durability... | |
| SoundSuede™ fabrics are synthetic suede fabric. They are available in 55 different colors. This is an ideal fabric for wrapping or covering sound absorptive material. It is a designer fabric... | |
| Squareline™ Metal Ceiling Tiles let you create a ceiling in a simple design that is both attractive and acoustically efficient. These ceiling tiles are made out of expanded metal, and... | |
| The ABBC-13 acoustical blanket consists of a vinyl-coated-fibergl ass-cloth facing on 1" quilted fiberglass that is bonded to a reinforced 1-lb per square foot mass loaded vinyl barrier. These sound... | |
| The ABSC-25 Combination Blankets, (absorber/barrier/ab sorber) encapsulates a vinyl sound barrier septum, allowing sound absorption and sound attenuation in one efficient product. The ABSC-25 acoustical blankets consist of a non-reinforced... | |
| The AcoustiCrete ASTm A-185 system is a heavy duty, customized modular wall system that is well suited for "Design-build" projects. The system is made of pre-stressed (5000) psi reinforced concrete... | |
| The AcoustiCrete Modular Pre-Cast Concrete Fencing system is a light weight, pre-engineered wall system that uses interlocking panels and posts made of high-performance fiber and steel reinforced pre-colored concrete. The... | |
| The AcoustiVinyl™ Silence Protector offers the most performance and is the most economical sound absorptive barrier wall available. Aesthetically pleasing, easy to install, remarkably rugged and virtually maintenance free. AcoustiVinyl™ | |
| The AlphaSorb High Impact Wall Panel is manufactured to the highest standards and is designed specifically for impact resistance. The High Impact Panel offers both excellent absorption and extreme durability. | |
| The AlphaSorb™ Barrier Fabric Wrapped Wall Panels offers the sound absorption value of standard wall panels combined with the soundproofing capabilities of our AudioSeal™ Sound Barrier. With the addition of... | |
| The AlphaSpiral Trap is designed to fit over a tripod base microphone stand to be most efficient. This trap is intended for low frequency absorption and works best by placing... | |
| The Commonwealth Bass Traps offers a combination of sound control and decorative accents that will enhance both the look and sound quality of any room. This product line includes two... | |
| The Commonwealth Collection offers a combination of sound control and decorative accents that will enhance both the look and sound quality of any home theater. This product line includes thirteen... | |
| The cost-effective, high-performing AlphaLinear acoustical foam sheets provide strong sound absorption and noise reduction over a wide range of frequencies. AlphaLinear is sold by the sheet measuring 2'x 4' or... | |
| The cost-effective, high-performing AlphaWedge Acoustic Foam Panel provides strong sound absorption and noise reduction over a wide range of frequencies. AlphaWedge acoustic foam is sold by the individual panel measuring... | |
| The LSE Wall System has been a proven success in the noise abatement industry. These noise barrier walls have been used on many interstate highways, but also have industrial applications... | |
| The Signature Sound Barrier Ceiling Tile is a double duty soundproofing ceiling tile. It works for both lowering sound transmission as well as reducing reverberation. The ceiling tile consists of... | |
| The stretch fabric wrapped wall system is a Class A fire rated panel system for acoustics and aesthetics. This system is a commercial, site-installed, highly customized system for tightly stretching... | |
| There are two types of the AcoustiVinyl Barrier Fence Systems. The "STC 32-Heavy Wall" system meets or exceeds AASHTO guidelines in the key mass requirement, wind load sustaining (most heights... | |
| These acoustical door thresholds, commonly called saddles, feature a neoprene bulb fitted with a protruding rubber finger to help correct any misalignment in the door as it is closed. These... | |
| This is a mortise-type Cam Hinge for use with sound secure doors utilizing acoustical seals. The cam lifting action greatly improves the sealing characteristics along the door perimeter, lifting and... | |
| VBD10 Damping Compound is a water based visco-elastic damping compound that reduces structure borne vibration in a variety of materials. By imparting vibration damping and a shift in the dominant... |