Acoustical Solutions, Inc. PhonStop™ Indoor - Outdoor Panel

Description
PolySorpt™ are non-fibrous sound absorbing panels that can be used in a wide variety of indoors or outdoors environments to reduce ambient noise levels and excessive reverberation. They can be glued directly to any wall or ceiling. These acoustical panels are offered in a standard flat surface pattern or a more decorative designer style depending giving you aesthetic options for your sound treatment. PolySorpt™ Colors: Charcoal or White PolySorpt™ Thickness, sizes and acoustical values * 2' x 4' x 1" thick (NRC .45) * 2' x 4' x 2" thick (NRC .70) PolySorpt™ Features Applications * Class A Fire Retardant * No Fiberglass * Moisture Resistant Indoor * Impact Resistant * Water resistant * Non-abrasive surface * Indoor/Outdoor Use * Tackable Surface * Bacteria and fungi resistant * Lightweight and Cleanable * Gymnasiums * Auditoriums * Class Rooms * Arenas and Stadiums * Shooting Ranges * Restaurants / Cafeterias * Machinery Enclosures * Food processing Plants * Animal Kennels + Hospitals * Manufacturing Plants
Description
PolySorpt™ are non-fibrous sound absorbing panels that can be used in a wide variety of indoors or outdoors environments to reduce ambient noise levels and excessive reverberation. They can be glued directly to any wall or ceiling. These acoustical panels are offered in a standard flat surface pattern or a more decorative designer style depending giving you aesthetic options for your sound treatment. PolySorpt™ Colors: Charcoal or White PolySorpt™ Thickness, sizes and acoustical values * 2' x 4' x 1" thick (NRC .45) * 2' x 4' x 2" thick (NRC .70) PolySorpt™ Features Applications * Class A Fire Retardant * No Fiberglass * Moisture Resistant Indoor * Impact Resistant * Water resistant * Non-abrasive surface * Indoor/Outdoor Use * Tackable Surface * Bacteria and fungi resistant * Lightweight and Cleanable * Gymnasiums * Auditoriums * Class Rooms * Arenas and Stadiums * Shooting Ranges * Restaurants / Cafeterias * Machinery Enclosures * Food processing Plants * Animal Kennels + Hospitals * Manufacturing Plants

Suppliers

Company
Product
Description
Supplier Links
PhonStop™ Indoor - Outdoor Panel -  - Acoustical Solutions, Inc.
Richmond, VA, USA
PhonStop™ Indoor - Outdoor Panel
PhonStop™ Indoor - Outdoor Panel
PolySorpt™ are non-fibrous sound absorbing panels that can be used in a wide variety of indoors or outdoors environments to reduce ambient noise levels and excessive reverberation. They can be glued directly to any wall or ceiling. These acoustical panels are offered in a standard flat surface pattern or a more decorative designer style depending giving you aesthetic options for your sound treatment. PolySorpt™ Colors: Charcoal or White PolySorpt™ Thickness, sizes and acoustical values * 2' x 4' x 1" thick (NRC .45) * 2' x 4' x 2" thick (NRC .70) PolySorpt™ Features Applications * Class A Fire Retardant * No Fiberglass * Moisture Resistant Indoor * Impact Resistant * Water resistant * Non-abrasive surface * Indoor/Outdoor Use * Tackable Surface * Bacteria and fungi resistant * Lightweight and Cleanable * Gymnasiums * Auditoriums * Class Rooms * Arenas and Stadiums * Shooting Ranges * Restaurants / Cafeterias * Machinery Enclosures * Food processing Plants * Animal Kennels + Hospitals * Manufacturing Plants

PolySorpt™ are non-fibrous sound absorbing panels that can be used in a wide variety of indoors or outdoors environments to reduce ambient noise levels and excessive reverberation. They can be glued directly to any wall or ceiling. These acoustical panels are offered in a standard flat surface pattern or a more decorative designer style depending giving you aesthetic options for your sound treatment.

PolySorpt™ Colors: Charcoal or White

PolySorpt™ Thickness, sizes and acoustical values

* 2' x 4' x 1" thick (NRC .45)

* 2' x 4' x 2" thick (NRC .70)

PolySorpt™ Features

Applications

* Class A Fire Retardant * No Fiberglass * Moisture Resistant Indoor * Impact Resistant * Water resistant * Non-abrasive surface * Indoor/Outdoor Use * Tackable Surface * Bacteria and fungi resistant * Lightweight and Cleanable

* Gymnasiums * Auditoriums * Class Rooms * Arenas and Stadiums * Shooting Ranges * Restaurants / Cafeterias * Machinery Enclosures * Food processing Plants * Animal Kennels + Hospitals * Manufacturing Plants

Supplier's Site

Technical Specifications

  Acoustical Solutions, Inc.
Product Category Soundproofing and Acoustic Materials
Product Name PhonStop™ Indoor - Outdoor Panel
Description Barrier; Ceiling
NRC 0.70 NRC
T 1.0 to 2.0 inch (25.4 to 50.8 mm)
W 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ClearSonic Sorber Panels and Gobos - Sorber S1 - Acoustical Solutions, Inc.
Specs
Description Barrier
NRC 0.90 NRC
W 22 inch (559 mm)
View Details
SoundBlock Insulated Strip and Panels -  - Simplex Isolation Systems
Specs
Description Barrier
T 0.5 inch (12.7 mm)
W 12 to 48 inch (305 to 1219 mm)
View Details