Acoustical Solutions, Inc. Datasheets for Foams and Foam Materials
Foams and foam materials are industrial products made from low density elastomers, plastics and other materials with various structures and porosities.
Foams and Foam Materials: Learn more
| Product Name | Notes |
|---|---|
| Acoustical Solutions is able to manufacture or custom make a large variety of acoustical products. If your company is currently using any acoustical product (whether it be a foam, barrier,... | |
| Acoustical Solutions offers a full line of Flat (non-convoluted, non-patterned) Foams sheets and rolls in both polyurethane and melamine (Class 1 fire rated). Standard foam sheet sizes are 2'x 4'... | |
| AlphaComposites™ are offered in many combinations of sound-absorbing acoustical foams, sound-blocking vinyl sound barriers, protective facings and pressure-sensitive adhesive (peel and stick) backings. Space efficient and highly effective, AlphaComposites ™ | |
| AlphaSorb™ Fabric Wrapped Acoustical Bass Traps are low frequency bass absorbers that answer your acoustical and aesthetic needs with their strong sound absorbing performance, durability and elegant appearance. They are... | |
| Anechoic Foam Wedges are ideal for especially demanding anechoic rooms and chambers. The deep anechoic wedge pattern reduces noise by scattering and deflecting the sound waves. Usually found in sound... | |
| Discover the secret of the Pyramids! Alpha Pyramid acoustical foam has a unique surface pattern that is matching and seamless when installed. With an NRC .70 - 1.05, the Alpha... | |
| Foam Bass Traps, also commonly known simply as bass traps, are intended for low frequency sound absorption. These foam bass traps are designed to fit into a corner of a... | |
| Sonex Classic acoustical foam is an extremely popular foam because of its design, acoustical effectiveness and its economical price point. Sonex Classic features a modified anechoic wedge design for cost-effectiveness... | |
| Sonex Classic acoustical foam panels have deep anechoic wedges designed specifically to scatter, deflect and absorb sound energy in high traffic areas. Sound energy is redirected deep into the material... | |
| Sonex Classic Colortec is the only acoustical foam offered by Sonex that is class 1 fire rated yet charcoal or light gray color throughout. Instead of simply painting the surface... | |
| Sonex Junior acoustical foam from Illbruck is the same pattern as their famous Sonex Classic panels except that the panel size is smaller (2X2 instead of 2X4) and the number... | |
| Sonex Mini is designed for use in environments where high frequency noise control is required. Its unique sculpted pattern allows for a maximum handling of high frequency sound waves. It... | |
| Sonex One acoustical foam wall panels are the most popular of all of the Sonex products because they are suitable for a wide variety of applications and environments. From industrial... | |
| Sonex Pyramid acoustical foam offers an angled panel design with significantly greater surface area than flat surfaces therefore maximizing the effective area for acoustical control. When installed the pattern provides... | |
| Sonex Pyramid polyurethane foam offers an angled design with significantly greater surface area than flat surfaces therefore maximizing the effective area for acoustical control. When installed the pattern provides continuous,... | |
| Sonex Valueline acoustical foam offers an affordable yet effective means of sound control. The unique surface pattern absorbs sound and maintains a Class A fire rating that meets or exceeds... | |
| SoundSuede™ Fabric Wrapped Acoustical Bass Traps are low frequency bass absorbers covered in luxurious synthetic suede which gives a premium finish to any room. The strong sound absorbing performance, durability... | |
| The AlphaSpiral Trap is designed to fit over a tripod base microphone stand to be most efficient. This trap is intended for low frequency absorption and works best by placing... | |
| The Commonwealth Bass Traps offers a combination of sound control and decorative accents that will enhance both the look and sound quality of any room. This product line includes two... | |
| The cost-effective, high-performing AlphaLinear acoustical foam sheets provide strong sound absorption and noise reduction over a wide range of frequencies. AlphaLinear is sold by the sheet measuring 2'x 4' or... | |
| The cost-effective, high-performing AlphaWedge Acoustic Foam Panel provides strong sound absorption and noise reduction over a wide range of frequencies. AlphaWedge acoustic foam is sold by the individual panel measuring... |