AlphaEnviro™ Ceiling Tiles are very popular ceiling tiles in theaters, music studios and home theaters. These ceiling tiles are a 1" or 2" thick fiberglass that are either PVC faced or PVC encapsultaed. The ceiling tiles offer high sound absorption ratings, NRC .80 - 1.15. The AlphaEnviro™ Ceiling Tiles come in standard sizes of 2' x 2' and 2' x 4' and standard thicknesses of 1" and 2" and easily install into any standard suspended ceiling grid system. Custom sizes are available. Please call our sales staff at 1-800-782-5742 with any questions on these ceiling tiles
| Acoustical Solutions, Inc. | |
|---|---|
| Product Category | Soundproofing and Acoustic Materials |
| Product Number | AETile 242 |
| Product Name | AlphaEnviro Ceiling Tile |
| Description | Ceiling |
| NRC | 1.15 NRC |
| T | 2.0 inch (50.8 mm) |
| W | 24 inch (610 mm) |