Acoustical Solutions, Inc. ClearSonic Panels (CSP) AX12

Description
ClearSonic Panels (CSP) provides acoustic separation between instruments on stage or in the studio. This helps reduce drum bleed into vocal or instrument microphones and lowers stage volume so that everyone can hear himself or herself better! Our durable, full-length transparent hinge allows our systems to fold "accordion style" for easy transport and storage. No gaps between panels for sound to escape! Made from a high quality, 1/4-inch thick clear acrylic with cable cutouts between all panels is standard. There are a large variety package offerings with the ClearSonic Panels (CSP). The first number of the package is designated for the height of the panels and the second number is designated for the number of ClearSonic Panels (CSP) used in that package. There are packages with heights that vary from 2' high up to 5'6" high with extra height extenders also available. Each ClearSonic panel (CSP) comes as a standard 2' width for easy portability. For example: The A4-4 package is a total of 4' high by 8' wide (consisting of 4 CSP - ClearSonic Panel sections each 2' wide).
Description
ClearSonic Panels (CSP) provides acoustic separation between instruments on stage or in the studio. This helps reduce drum bleed into vocal or instrument microphones and lowers stage volume so that everyone can hear himself or herself better! Our durable, full-length transparent hinge allows our systems to fold "accordion style" for easy transport and storage. No gaps between panels for sound to escape! Made from a high quality, 1/4-inch thick clear acrylic with cable cutouts between all panels is standard. There are a large variety package offerings with the ClearSonic Panels (CSP). The first number of the package is designated for the height of the panels and the second number is designated for the number of ClearSonic Panels (CSP) used in that package. There are packages with heights that vary from 2' high up to 5'6" high with extra height extenders also available. Each ClearSonic panel (CSP) comes as a standard 2' width for easy portability. For example: The A4-4 package is a total of 4' high by 8' wide (consisting of 4 CSP - ClearSonic Panel sections each 2' wide).

Suppliers

Company
Product
Description
Supplier Links
ClearSonic Panels (CSP) - AX12 - Acoustical Solutions, Inc.
Richmond, VA, USA
ClearSonic Panels (CSP)
AX12
ClearSonic Panels (CSP) AX12
ClearSonic Panels (CSP) provides acoustic separation between instruments on stage or in the studio. This helps reduce drum bleed into vocal or instrument microphones and lowers stage volume so that everyone can hear himself or herself better! Our durable, full-length transparent hinge allows our systems to fold "accordion style" for easy transport and storage. No gaps between panels for sound to escape! Made from a high quality, 1/4-inch thick clear acrylic with cable cutouts between all panels is standard. There are a large variety package offerings with the ClearSonic Panels (CSP). The first number of the package is designated for the height of the panels and the second number is designated for the number of ClearSonic Panels (CSP) used in that package. There are packages with heights that vary from 2' high up to 5'6" high with extra height extenders also available. Each ClearSonic panel (CSP) comes as a standard 2' width for easy portability. For example: The A4-4 package is a total of 4' high by 8' wide (consisting of 4 CSP - ClearSonic Panel sections each 2' wide).

ClearSonic Panels (CSP) provides acoustic separation between instruments on stage or in the studio. This helps reduce drum bleed into vocal or instrument microphones and lowers stage volume so that everyone can hear himself or herself better!

Our durable, full-length transparent hinge allows our systems to fold "accordion style" for easy transport and storage. No gaps between panels for sound to escape! Made from a high quality, 1/4-inch thick clear acrylic with cable cutouts between all panels is standard.

There are a large variety package offerings with the ClearSonic Panels (CSP). The first number of the package is designated for the height of the panels and the second number is designated for the number of ClearSonic Panels (CSP) used in that package. There are packages with heights that vary from 2' high up to 5'6" high with extra height extenders also available. Each ClearSonic panel (CSP) comes as a standard 2' width for easy portability. For example: The A4-4 package is a total of 4' high by 8' wide (consisting of 4 CSP - ClearSonic Panel sections each 2' wide).

Supplier's Site

Technical Specifications

  Acoustical Solutions, Inc.
Product Category Soundproofing and Acoustic Materials
Product Number AX12
Product Name ClearSonic Panels (CSP)
Description Barrier
Unlock Full Specs
to access all available technical data

Similar Products

ClearSonic Panels (CSP) - A4-2 Add-On - Acoustical Solutions, Inc.
Acoustical Solutions, Inc.
Specs
Description Barrier
T 0.2 inch (6.35 mm)
W 48 inch (1219 mm)
View Details
SoundBlock Insulated Strip and Panels -  - Simplex Isolation Systems
Specs
Description Barrier
T 0.5 inch (12.7 mm)
W 12 to 48 inch (305 to 1219 mm)
View Details