Acoustical Solutions, Inc. Datasheets for Silencers and Mufflers (Industrial)
Industrial silencers and mufflers absorb and attenuate noise levels from machinery and other sources for environmental amelioration and regulatory compliance.
Silencers and Mufflers (Industrial): Learn more
| Product Name | Notes |
|---|---|
| AudioSeal™ Pipe and Duct Wrap is an insulation composite material featuring a flexible one pound per square foot reinforced foil-faced faced loaded vinyl noise barrier bonded to a 1" thick... | |
| Barrel™ Diffusers are finely tuned to reflect sound in areas that require a high degree of sound diffusion, such as music rooms, band rooms, concert halls and recording studios. The... | |
| Fan silencers will lower noise levels from any fan, they work great for computers. They are constructed of heavy-duty zinc or powder coated steel for a rust free product. The... | |
| Plenum Return Silencers are designed to fit into standard 2' x 2' ceiling grid systems. These air-flow silencers are designed to reduce the office to office and mechanical noise caused... | |
| Pyramid™ Sound Diffusers are ideal for wall and ceiling applications in band, choral, and music facilities requiring acoustical performance. The acoustic quality of a room can be enhanced with the... | |
| The AlphaAir Saver Nozzle harnesses the power of compressed air to do BIG blow-off, cooling and parts ejection jobs, without spewing raw compressed air and noise all over your industrial... | |
| The AlphaDiffuser™ are specially molded plastic diffusers designed to scatter or disperse acoustic energy through out a given space. The multiple facets and angles of the AlphaDiffusers™ redirect and redistribute... | |
| The AlphaSorb™ Sound Diffusers are specially molded plastic diffusers designed to scatter or disperse acoustic energy through out a given space. The multiple facets and angles of the AlphaSorb™ Sound... | |
| The SoundSuede™ Sound Diffusers are specially molded plastic diffusers designed to scatter or disperse acoustic energy through out a given space. The multiple facets and angles of the SoundSuede™ Sound... |